H12WD4825GH
H12WD4825GH
Active
Description:  SSR RELAY SPST-NO 25A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   H12WD4825GH Datasheet
History Price: $73.2205
In Stock: 47600
H12WD4825GH Specification
Specification
Part No
H12WD4825GH
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
H12WD
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
Load Current
25 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
H12WD4825GH PDF Datasheet
H12WD4825GH Related Parts
H12CA4850
H12CA4850
Sensata Crydom
SSR RELAY SPST-NO 50A 48-660V
H12CA4890
H12CA4890
Sensata Crydom
SSR RELAY SPST-NO 90A 48-660V
H12CD4850
H12CD4850
Sensata Crydom
SSR RELAY SPST-NO 50A 48-660V
H12CD4890
H12CD4890
Sensata Crydom
SSR RELAY SPST-NO 90A 48-660V
H12D48125
H12D48125
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
H12D48125-10
H12D48125-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
H12D48125PG
H12D48125PG
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
H12D48125PG-10
H12D48125PG-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
H12D4825
H12D4825
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
H12D4825-10
H12D4825-10
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
H12D4825D
H12D4825D
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
H12D4825DE
H12D4825DE
Sensata Crydom
SSR RELAY SPST-NO 25A 48-530V
H12WD4825GH Compare Parts
  • H12WD4825GH vs H12WD4890PG
  • H12WD4825GH vs H12WD4890KPG
  • H12WD4825GH vs H12WD4890K
  • H12WD4825GH vs H12WD4890G-10
  • H12WD4825GH vs H12WD4890G
  • H12WD4825GH vs H12WD4890-10
  • H12WD4825GH vs H12WD4890
  • H12WD4825GH vs H12WD4875PGH
  • H12WD4825GH vs H12WD4875PG
  • H12WD4825GH vs H12WD4875KPG
  • H12WD4825GH vs H12WD4875G
  • H12WD4825GH vs H12WD4875-10
  • H12WD4825GH vs H12WD4875
  • H12WD4825GH vs H12WD4850PGH
  • H12WD4825GH vs H12WD4850PG
  • H12WD4825GH vs H12WD4850P
  • H12WD4825GH vs H12WD4850KPG
  • H12WD4825GH vs H12WD4850KG
  • H12WD4825GH vs H12WD4850K
  • H12WD4825GH vs H12WD4850GH
  • H12WD4825GH vs H12WD4850G-7332
  • H12WD4825GH vs H12WD4850G-10
  • H12WD4825GH vs H12WD4850G
  • H12WD4825GH vs H12WD4850FP-10
  • H12WD4825GH vs H12WD4850F
  • H12WD4825GH vs H12WD4850-10
  • H12WD4825GH vs H12WD4850
  • H12WD4825GH vs H12WD4825PGH
  • H12WD4825GH vs H12WD4825PG-10
  • H12WD4825GH vs H12WD4825PG
  • H12WD4825GH vs H12WD4825P
  • H12WD4825GH vs H12WD4825KG
  • H12WD4825GH vs H12WD4825G-10
  • H12WD4825GH vs H12WD4825G
  • H12WD4825GH vs H12WD4825FPG
  • H12WD4825GH vs H12WD4825-10
  • H12WD4825GH vs H12WD4825
  • H12WD4825GH vs H12WD48125PGH
  • H12WD4825GH vs H12WD48125PG-10
  • H12WD4825GH vs H12WD48125PG
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!