H16WD6025-10
H16WD6025-10
Active
Description:  SSR RELAY SPST-NO 25A 48-660V
Manufacturer:  Sensata Crydom
History Price: $87.54
In Stock: 38000
H16WD6025-10 Specification
Specification
Part No
H16WD6025-10
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
H16WD
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
Load Current
25 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
H16WD6025-10 PDF Datasheet
H16WD6025-10 Related Parts
H16WD6025
H16WD6025
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
H16WD6025G
H16WD6025G
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
H16WD6025G-10
H16WD6025G-10
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
H16WD6050
H16WD6050
Sensata Crydom
SSR RELAY SPST-NO 50A 48-660V
H16WD6050-10
H16WD6050-10
Sensata Crydom
SSR RELAY SPST-NO 50A 48-660V
H16WD6050G
H16WD6050G
Sensata Crydom
SSR RELAY SPST-NO 50A 48-660V
H16WD6050G-10
H16WD6050G-10
Sensata Crydom
SSR RELAY SPST-NO 50A 48-660V
H16WD6050KG
H16WD6050KG
Sensata Crydom
SSR RELAY SPST-NO 90A 48-690V
H16WD6075
H16WD6075
Sensata Crydom
SSR RELAY SPST-NO 75A 48-660V
H16WD6075-10
H16WD6075-10
Sensata Crydom
SSR RELAY SPST-NO 75A 48-660V
H16WD6075G
H16WD6075G
Sensata Crydom
SSR RELAY SPST-NO 75A 48-660V
H16WD6075G-10
H16WD6075G-10
Sensata Crydom
SSR RELAY SPST-NO 75A 48-660V
H16WD6025-10 Compare Parts
  • H16WD6025-10 vs H16WD6090GH
  • H16WD6025-10 vs H16WD6090G-10
  • H16WD6025-10 vs H16WD6090G
  • H16WD6025-10 vs H16WD6090-10
  • H16WD6025-10 vs H16WD6090
  • H16WD6025-10 vs H16WD6075G-10
  • H16WD6025-10 vs H16WD6075G
  • H16WD6025-10 vs H16WD6075-10
  • H16WD6025-10 vs H16WD6075
  • H16WD6025-10 vs H16WD6050KG
  • H16WD6025-10 vs H16WD6050G-10
  • H16WD6025-10 vs H16WD6050G
  • H16WD6025-10 vs H16WD6050-10
  • H16WD6025-10 vs H16WD6050
  • H16WD6025-10 vs H16WD6025G-10
  • H16WD6025-10 vs H16WD6025G
  • H16WD6025-10 vs H16WD6025
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.