H16WD6050
H16WD6050
Active
Description:  SSR RELAY SPST-NO 50A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   H16WD6050 Datasheet
History Price: $98.23
In Stock: 37200
H16WD6050 Specification
Specification
Part No
H16WD6050
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
H16WD
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
Load Current
50 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
H16WD6050 PDF Datasheet
H16WD6050 Related Parts
H16WD6025
H16WD6025
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
H16WD6025-10
H16WD6025-10
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
H16WD6025G
H16WD6025G
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
H16WD6025G-10
H16WD6025G-10
Sensata Crydom
SSR RELAY SPST-NO 25A 48-660V
H16WD6050-10
H16WD6050-10
Sensata Crydom
SSR RELAY SPST-NO 50A 48-660V
H16WD6050G
H16WD6050G
Sensata Crydom
SSR RELAY SPST-NO 50A 48-660V
H16WD6050G-10
H16WD6050G-10
Sensata Crydom
SSR RELAY SPST-NO 50A 48-660V
H16WD6050KG
H16WD6050KG
Sensata Crydom
SSR RELAY SPST-NO 90A 48-690V
H16WD6075
H16WD6075
Sensata Crydom
SSR RELAY SPST-NO 75A 48-660V
H16WD6075-10
H16WD6075-10
Sensata Crydom
SSR RELAY SPST-NO 75A 48-660V
H16WD6075G
H16WD6075G
Sensata Crydom
SSR RELAY SPST-NO 75A 48-660V
H16WD6075G-10
H16WD6075G-10
Sensata Crydom
SSR RELAY SPST-NO 75A 48-660V
H16WD6050 Compare Parts
  • H16WD6050 vs H16WD6090GH
  • H16WD6050 vs H16WD6090G-10
  • H16WD6050 vs H16WD6090G
  • H16WD6050 vs H16WD6090-10
  • H16WD6050 vs H16WD6090
  • H16WD6050 vs H16WD6075G-10
  • H16WD6050 vs H16WD6075G
  • H16WD6050 vs H16WD6075-10
  • H16WD6050 vs H16WD6075
  • H16WD6050 vs H16WD6050KG
  • H16WD6050 vs H16WD6050G-10
  • H16WD6050 vs H16WD6050G
  • H16WD6050 vs H16WD6050-10
  • H16WD6050 vs H16WD6025G-10
  • H16WD6050 vs H16WD6025G
  • H16WD6050 vs H16WD6025-10
  • H16WD6050 vs H16WD6025
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.