HAC24A150-10
HAC24A150-10
Active
Description:  SOLID STATE RELAY 240 V
Manufacturer:  Sensata Crydom
History Price: $247.432
In Stock: 32800
HAC24A150-10 Specification
Specification
Part No
HAC24A150-10
Category
Contactors (Solid State)
Manufacturer
Sensata Crydom
Series
HAC
Packaging
Bulk,Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Load Current
150 A
Voltage - Input
150 ~ 270VAC
Voltage - Load
24 ~ 280V
Termination Style
Stud
Package / Case
Hockey Puck
HAC24A150-10 PDF Datasheet
HAC24A150-10 Related Parts
HAC24A150
HAC24A150
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24A150H
HAC24A150H
Sensata Crydom
RELAY SSR CONTACTOR AC 150A 270V
HAC24A150H-10
HAC24A150H-10
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24B150
HAC24B150
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24B150-10
HAC24B150-10
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24B150H
HAC24B150H
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24B150H-10
HAC24B150H-10
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24D150
HAC24D150
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24D150-10
HAC24D150-10
Sensata Crydom
SOLID STATE RELAY 240 V
HAC24D150H
HAC24D150H
Sensata Crydom
RELAY SSR CONTACTOR AC 150A 32V
HAC24D150H-10
HAC24D150H-10
Sensata Crydom
SOLID STATE RELAY 240 V
HAC60A150
HAC60A150
Sensata Crydom
SOLID STATE RELAY 600 V
HAC24A150-10 Compare Parts
  • HAC24A150-10 vs HAC60D150H
  • HAC24A150-10 vs HAC60D150-10
  • HAC24A150-10 vs HAC60D150
  • HAC24A150-10 vs HAC60B150H-10
  • HAC24A150-10 vs HAC60B150H
  • HAC24A150-10 vs HAC60B150-10
  • HAC24A150-10 vs HAC60B150
  • HAC24A150-10 vs HAC60A150H-10
  • HAC24A150-10 vs HAC60A150H
  • HAC24A150-10 vs HAC60A150-10
  • HAC24A150-10 vs HAC60A150
  • HAC24A150-10 vs HAC24D150H-10
  • HAC24A150-10 vs HAC24D150H
  • HAC24A150-10 vs HAC24D150-10
  • HAC24A150-10 vs HAC24D150
  • HAC24A150-10 vs HAC24B150H-10
  • HAC24A150-10 vs HAC24B150H
  • HAC24A150-10 vs HAC24B150-10
  • HAC24A150-10 vs HAC24B150
  • HAC24A150-10 vs HAC24A150H-10
  • HAC24A150-10 vs HAC24A150H
  • HAC24A150-10 vs HAC24A150
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.