HD4890
HD4890
Active
Description:  SSR RELAY SPST-NO 90A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   HD4890 Datasheet
History Price: $133.12
In Stock: 9200
HD4890 Specification
Specification
Part No
HD4890
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
HD48
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
Voltage - Load
48 V ~ 530 V
Load Current
90 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
HD4890 PDF Datasheet
HD4890 Related Parts
HD48110
HD48110
Sensata Crydom
SSR RELAY SPST-NO 110A 48-530V
HD48110-10
HD48110-10
Sensata Crydom
SSR RELAY SPST-NO 110A 48-530V
HD48110G
HD48110G
Sensata Crydom
SSR RELAY SPST-NO 110A 48-530V
HD4812
HD4812
Sensata Crydom
SSR RELAY SPST-NO 12A 48-530V
HD4812-10
HD4812-10
Sensata Crydom
SSR RELAY SPST-NO 12A 48-530V
HD48125
HD48125
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125-10
HD48125-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125G
HD48125G
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125G-10
HD48125G-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125K
HD48125K
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125T
HD48125T
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD48125T-10
HD48125T-10
Sensata Crydom
SSR RELAY SPST-NO 125A 48-530V
HD4890 Compare Parts
  • HD4890 vs HD4890KG
  • HD4890 vs HD4890K-10
  • HD4890 vs HD4890K
  • HD4890 vs HD4890G
  • HD4890 vs HD4890-10
  • HD4890 vs HD4875KT-10
  • HD4890 vs HD4875K-10
  • HD4890 vs HD4875K
  • HD4890 vs HD4875G-10
  • HD4890 vs HD4875G
  • HD4890 vs HD4875-10
  • HD4890 vs HD4875
  • HD4890 vs HD4850T
  • HD4890 vs HD4850S
  • HD4890 vs HD4850PGHT
  • HD4890 vs HD4850PGH
  • HD4890 vs HD4850P
  • HD4890 vs HD4850KT-10
  • HD4890 vs HD4850KG
  • HD4890 vs HD4850K-10
  • HD4890 vs HD4850K
  • HD4890 vs HD4850G
  • HD4890 vs HD4850F
  • HD4890 vs HD4850-10
  • HD4890 vs HD4850
  • HD4890 vs HD4840
  • HD4890 vs HD4825P
  • HD4890 vs HD4825K-10
  • HD4890 vs HD4825K
  • HD4890 vs HD4825G
  • HD4890 vs HD4825-10
  • HD4890 vs HD4825
  • HD4890 vs HD4812T
  • HD4890 vs HD4812K-10
  • HD4890 vs HD4812K
  • HD4890 vs HD48125T-10
  • HD4890 vs HD48125T
  • HD4890 vs HD48125K
  • HD4890 vs HD48125G-10
  • HD4890 vs HD48125G
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller