HS101
HS101
Active
Description:  HEATSINK
Manufacturer:  Sensata Crydom
Datasheet:   HS101 Datasheet
History Price: $106.27
In Stock: 32800
HS101 Specification
Specification
Part No
HS101
Category
Relay Accessories
Manufacturer
Sensata Crydom
Series
HS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Heat Sink
For Use With/Related Products
Multiple Series
HS101 PDF Datasheet
HS101 Related Parts
HS103
HS103
Sensata Crydom
HEATSINK SSR 1.0DEG C/W PNL MNT
HS103DR
HS103DR
Sensata Crydom
HEATSINK SSR 1.0DEG C/W DIN MNT
HS122
HS122
Sensata Crydom
HEATSINK SSR 1.2DEG C/W PNL MNT
HS122DR
HS122DR
Sensata Crydom
HEATSINK SSR 1.2DEG C/W DIN MNT
HS13
HS13
Sensata Crydom
HEATSINK SSR 0.8DEG C/W 3PH DIN
HS151
HS151
Sensata Crydom
HEATSINK SSR 1.5DEG C/W PNL MNT
HS151DR
HS151DR
Sensata Crydom
HEATSINK SSR 1.5DEG C/W DIN MNT
HS172
HS172
Sensata Crydom
HEATSINK SSR 1.7DEG C/W PNL MNT
HS10
HS10
Sensata Crydom
HEATSINK SSR 60MM 1.1DEG C/W DIN
HS12
HS12
Sensata Crydom
HEATSINK SSR HS10 W/60MM FAN
HS101 Description
The Sensata Crydom HS101 is a high-performance solid-state relay (SSR) designed for various industrial and commercial applications. Solid-state relays are used to control high voltage and high current loads without the mechanical wear and tear associated with traditional electromechanical relays. The HS101 is particularly known for its reliability, fast switching capabilities, and compact design, making it suitable for a wide range of applications, including heating control, motor control, and lighting control.

## Key Specifications:

1. Type: Solid-State Relay (SSR)
2. Load Voltage Range: 24V to 280V AC
3. Load Current Rating: Up to 10A
4. Control Voltage Range: 3V to 32V DC
5. On-State Voltage Drop (V_D): Typically 1.5V at rated load current
6. Isolation Voltage: 2500V RMS
7. Switching Type: Zero-crossing switching
8. Operating Temperature Range: -30°C to +80°C
9. Storage Temperature Range: -40°C to +100°C
10. Input Control Current: 10 mA (typical)
11. Output Type: AC output
12. Mounting Type: Panel mount or DIN rail mount
13. Dimensions: Approximately 1.5 inches x 2.5 inches x 1.0 inch (38 mm x 64 mm x 25 mm)
14. Weight: Approximately 0.2 lbs (90 grams)

## Features:

- Zero-Crossing Switching: The HS101 utilizes zero-crossing technology, which minimizes electrical noise and reduces stress on the load, enhancing the longevity of both the relay and the connected devices.
- Compact Design: The small footprint of the HS101 allows for easy integration into various control panels and systems, making it ideal for space-constrained applications.
- High Reliability: With no moving parts, the HS101 is less prone to failure compared to electromechanical relays, providing a longer operational life and reducing maintenance costs.
- Fast Switching Speed: The solid-state design allows for rapid switching, making it suitable for applications that require precise control and quick response times.
- Wide Operating Range: The HS101 can operate effectively across a broad range of temperatures and voltages, making it versatile for different environments and applications.

## Applications:

The Sensata Crydom HS101 is widely used in various applications, including:

- Heating Control: Ideal for controlling electric heaters, ovens, and other heating elements in industrial and commercial settings.
- Motor Control: Suitable for controlling AC motors in automation systems, conveyor belts, and other machinery.
- Lighting Control: Used in stage lighting, architectural lighting, and other applications where precise control of lighting is required.
- Process Control: Employed in various process control applications where reliable switching of high-power loads is necessary.

## Conclusion:

The Sensata Crydom HS101 solid-state relay is a robust and efficient solution for controlling high voltage and high current loads in a variety of applications. Its combination of zero-crossing technology, compact design, and high reliability makes it an excellent choice for engineers and designers looking to implement solid-state switching solutions. When selecting a solid-state relay for your application, the HS101 offers the performance and versatility needed to meet the demands of modern industrial and commercial systems.
HS101 Compare Parts
  • HS101 vs HS151DR
  • HS101 vs HS151
  • HS101 vs HS13
  • HS101 vs HS122DR
  • HS101 vs HS122
  • HS101 vs HS103DR
  • HS101 vs HS103
  • HS101 vs HS12
  • HS101 vs HS10
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!