HS12
HS12
Obsolete
Description:  HEATSINK SSR HS10 W/60MM FAN
Manufacturer:  Sensata Crydom
Datasheet:   HS12 Datasheet
History Price: Obsolete
In Stock: 32000
HS12 Specification
Specification
Part No
HS12
Category
Relay Accessories
Manufacturer
Sensata Crydom
Series
HS
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Heat Sink
For Use With/Related Products
Multiple Series
HS12 Related Parts
HS101
HS101
Sensata Crydom
HEATSINK
HS103
HS103
Sensata Crydom
HEATSINK SSR 1.0DEG C/W PNL MNT
HS103DR
HS103DR
Sensata Crydom
HEATSINK SSR 1.0DEG C/W DIN MNT
HS122
HS122
Sensata Crydom
HEATSINK SSR 1.2DEG C/W PNL MNT
HS122DR
HS122DR
Sensata Crydom
HEATSINK SSR 1.2DEG C/W DIN MNT
HS13
HS13
Sensata Crydom
HEATSINK SSR 0.8DEG C/W 3PH DIN
HS151
HS151
Sensata Crydom
HEATSINK SSR 1.5DEG C/W PNL MNT
HS151DR
HS151DR
Sensata Crydom
HEATSINK SSR 1.5DEG C/W DIN MNT
HS172
HS172
Sensata Crydom
HEATSINK SSR 1.7DEG C/W PNL MNT
HS10
HS10
Sensata Crydom
HEATSINK SSR 60MM 1.1DEG C/W DIN
HS12 Description
The Sensata Crydom HS12 is a high-performance solid-state relay (SSR) designed for various industrial and commercial applications. Solid-state relays are used to control electrical loads without the mechanical wear and tear associated with traditional electromechanical relays. The HS12 series is particularly known for its reliability, efficiency, and compact design.

## Key Features

1. Solid-State Design: The HS12 utilizes semiconductor technology to switch electrical loads, providing faster switching times and longer operational life compared to mechanical relays.

2. High Voltage and Current Ratings: The HS12 is capable of handling high voltage and current loads, making it suitable for a wide range of applications, including heating, lighting, and motor control.

3. Optical Isolation: The relay features optical isolation between the control and load circuits, ensuring safety and protecting sensitive control components from high voltages.

4. Compact Size: The HS12 is designed to be space-efficient, allowing for easy integration into various systems without requiring excessive mounting space.

5. Heat Dissipation: The relay is designed with heat dissipation in mind, often featuring a heat sink or other thermal management solutions to maintain optimal operating temperatures.

## Specifications

- Input Voltage: The HS12 typically operates with a control voltage range of 3-32 VDC, allowing for compatibility with various control systems.

- Load Voltage: The relay can handle load voltages up to 600 VAC, making it suitable for high-voltage applications.

- Load Current: The HS12 is rated for load currents up to 12 A, providing flexibility for different load requirements.

- Switching Type: The relay operates as a zero-crossing switch, which minimizes electrical noise and reduces stress on the load.

- Operating Temperature: The HS12 can operate in a wide temperature range, typically from -30°C to +80°C, ensuring reliable performance in various environmental conditions.

- Isolation Voltage: The optical isolation voltage is usually rated at 2500 VAC, providing a high level of safety and protection for the control circuit.

- Mounting Options: The HS12 is designed for easy mounting on standard DIN rails or panel mounting, facilitating installation in control cabinets or other enclosures.

## Applications

The Sensata Crydom HS12 is widely used in various applications, including:

- Industrial Automation: For controlling motors, pumps, and other machinery in manufacturing processes.

- Heating Control: In applications such as electric heaters, ovens, and temperature control systems.

- Lighting Control: For managing lighting systems in commercial and industrial settings.

- HVAC Systems: In heating, ventilation, and air conditioning systems for efficient load control.

## Conclusion

The Sensata Crydom HS12 solid-state relay is a versatile and reliable component for controlling electrical loads in a variety of applications. Its solid-state design, high voltage and current ratings, and compact size make it an excellent choice for modern industrial and commercial control systems. With its robust specifications and features, the HS12 ensures efficient operation and long-term reliability, making it a preferred choice among engineers and technicians.
HS12 Compare Parts
  • HS12 vs HS151DR
  • HS12 vs HS151
  • HS12 vs HS13
  • HS12 vs HS122DR
  • HS12 vs HS122
  • HS12 vs HS103DR
  • HS12 vs HS103
  • HS12 vs HS101
  • HS12 vs HS10
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!