Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
-
/ Sensata Crydom IAC15A
IAC15A
Obsolete
-
Description:
AC INPUT MODULE 240V
Manufacturer:
Sensata Crydom
Datasheet:
IAC15A Datasheet
History Price: $85.56
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IAC15A Specification
Specification
Part No
IAC15A
Category
-
Manufacturer
Sensata Crydom
Series
IAC
Packaging
Box,-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
IAC15A PDF Datasheet
IAC15A Datasheet
Click and Download: IAC15A Datasheet
IAC15A Related Parts
IAC15
Sensata Crydom
AC INPUT MODULE 120V
IAC24
Sensata Crydom
AC INPUT MODULE 120V
IAC24A
Sensata Crydom
AC INPUT MODULE 240V
IAC5
Sensata Crydom
AC INPUT MODULE 120V
IAC-5
TE Connectivity
AC INPUT MODULE 120V
IAC5A
Sensata Crydom
AC INPUT MODULE 240V
IAC-5A
TE Connectivity
AC INPUT MODULE 240V
IAC5AQ
Sensata Crydom
AC INPUT MODULE 240V
IAC5Q
Sensata Crydom
AC INPUT MODULE 120V
IACM-5
TE Connectivity
AC INPUT MODULE 120V
IAC-15
TE Connectivity
AC INPUT MODULE 120V
IAC-24
TE Connectivity
AC INPUT MODULE 120V
IAC15A Compare Parts
IAC15A vs IAC5Q
IAC15A vs IAC5AQ
IAC15A vs IAC-5A
IAC15A vs IAC5A
IAC15A vs IAC-5
IAC15A vs IAC5
IAC15A vs IAC24A
IAC15A vs IAC24
IAC15A vs IAC15
IAC15A vs IACM-5E
IAC15A vs IACM-15
IAC15A vs IAC-5E
IAC15A vs IAC5E
IAC15A vs IAC-24E
IAC15A vs IAC-24
IAC15A vs IAC-15
IAC15A vs IAC5A
IAC15A vs IAC24A
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets