Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
-
/ Sensata Crydom IAC5AQ
IAC5AQ
Obsolete
-
Description:
AC INPUT MODULE 240V
Manufacturer:
Sensata Crydom
Datasheet:
IAC5AQ Datasheet
History Price: Obsolete
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IAC5AQ Specification
Specification
Part No
IAC5AQ
Category
-
Manufacturer
Sensata Crydom
Series
QUAD
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
IAC5AQ PDF Datasheet
IAC5AQ Datasheet
Click and Download: IAC5AQ Datasheet
IAC5AQ Related Parts
IAC15
Sensata Crydom
AC INPUT MODULE 120V
IAC24
Sensata Crydom
AC INPUT MODULE 120V
IAC24A
Sensata Crydom
AC INPUT MODULE 240V
IAC5
Sensata Crydom
AC INPUT MODULE 120V
IAC-5
TE Connectivity
AC INPUT MODULE 120V
IAC5A
Sensata Crydom
AC INPUT MODULE 240V
IAC-5A
TE Connectivity
AC INPUT MODULE 240V
IAC5Q
Sensata Crydom
AC INPUT MODULE 120V
IACM-5
TE Connectivity
AC INPUT MODULE 120V
IAC-15
TE Connectivity
AC INPUT MODULE 120V
IAC15A
Sensata Crydom
AC INPUT MODULE 240V
IAC-24
TE Connectivity
AC INPUT MODULE 120V
IAC5AQ Compare Parts
IAC5AQ vs IAC5Q
IAC5AQ vs IAC-5A
IAC5AQ vs IAC5A
IAC5AQ vs IAC-5
IAC5AQ vs IAC5
IAC5AQ vs IAC24A
IAC5AQ vs IAC24
IAC5AQ vs IAC15
IAC5AQ vs IACM-5E
IAC5AQ vs IACM-15
IAC5AQ vs IAC-5E
IAC5AQ vs IAC5E
IAC5AQ vs IAC-24E
IAC5AQ vs IAC-24
IAC5AQ vs IAC15A
IAC5AQ vs IAC-15
IAC5AQ vs IAC5A
IAC5AQ vs IAC24A
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets