Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
-
/ Sensata Crydom M-IAC24
M-IAC24
Obsolete
-
Description:
AC INPUT MODULE 120V
Manufacturer:
Sensata Crydom
Datasheet:
M-IAC24 Datasheet
History Price: $46.67
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
M-IAC24 Specification
Specification
Part No
M-IAC24
Category
-
Manufacturer
Sensata Crydom
Series
M
Packaging
Tray,Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
M-IAC24 PDF Datasheet
M-IAC24 Datasheet
Click and Download: M-IAC24 Datasheet
M-IAC24 Related Parts
M-IAC24A
Sensata Crydom
AC INPUT MODULE 240V
M-IAC5
Sensata Crydom
AC INPUT MODULE 120V
M-IAC5A
Sensata Crydom
AC INPUT MODULE 240V
M-IAC5E
Sensata Crydom
AC INPUT MODULE 18-36V
M-IDC24
Sensata Crydom
DC INPUT MODULE 24V
M-IDC5
Sensata Crydom
DC INPUT MODULE 24V
M-IDC5F
Sensata Crydom
DC INPUT MODULE 4-32V
M-IDC5N
Sensata Crydom
DC INPUT MODULE 10-48V
M-IAC24 Compare Parts
M-IAC24 vs M-IDC5F
M-IAC24 vs M-IDC5
M-IAC24 vs M-IDC24
M-IAC24 vs M-IAC5E
M-IAC24 vs M-IAC5A
M-IAC24 vs M-IAC5
M-IAC24 vs M-IAC24A
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast