M-IDC24
M-IDC24
Not For New Designs
Description:  DC INPUT MODULE 24V
Manufacturer:  Sensata Crydom
Datasheet:   M-IDC24 Datasheet
History Price: $46.22
In Stock: 46400
M-IDC24 Specification
Specification
Part No
M-IDC24
Category
-
Manufacturer
Sensata Crydom
Series
M
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
M-IDC24 PDF Datasheet
M-IDC24 Related Parts
M-IAC24
M-IAC24
Sensata Crydom
AC INPUT MODULE 120V
M-IAC24A
M-IAC24A
Sensata Crydom
AC INPUT MODULE 240V
M-IAC5
M-IAC5
Sensata Crydom
AC INPUT MODULE 120V
M-IAC5A
M-IAC5A
Sensata Crydom
AC INPUT MODULE 240V
M-IAC5E
M-IAC5E
Sensata Crydom
AC INPUT MODULE 18-36V
M-IDC5
M-IDC5
Sensata Crydom
DC INPUT MODULE 24V
M-IDC5F
M-IDC5F
Sensata Crydom
DC INPUT MODULE 4-32V
M-IDC5N
M-IDC5N
Sensata Crydom
DC INPUT MODULE 10-48V
M-IDC24 Compare Parts
  • M-IDC24 vs M-IDC5F
  • M-IDC24 vs M-IDC5
  • M-IDC24 vs M-IAC5E
  • M-IDC24 vs M-IAC5A
  • M-IDC24 vs M-IAC5
  • M-IDC24 vs M-IAC24A
  • M-IDC24 vs M-IAC24
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.