Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom MCST2490DS
MCST2490DS
Not For New Designs
Solid State Relays
Description:
SSR RELAY SPST-NO 90A 180-280V
Manufacturer:
Sensata Crydom
Datasheet:
MCST2490DS Datasheet
History Price: $191.55
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCST2490DS Specification
Specification
Part No
MCST2490DS
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
MCS
Packaging
Bulk,Box
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
Voltage - Input
4 ~ 20mA
Voltage - Load
180 V ~ 280 V
Load Current
90 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
MCST2490DS PDF Datasheet
MCST2490DS Datasheet
Click and Download: MCST2490DS Datasheet
MCST2490DS Related Parts
MCSP1225AM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225AS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225BM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225BS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225CM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225CS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225DM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225DS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225EM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225ES
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1250AM
Sensata Crydom
SSR RELAY SPST-NO 50A 90-140V
MCSP1250AS
Sensata Crydom
SSR RELAY SPST-NO 50A 90-140V
MCST2490DS Compare Parts
MCST2490DS vs MCST4890EM
MCST2490DS vs MCST4890DS
MCST2490DS vs MCST4890DM
MCST2490DS vs MCST4890CS
MCST2490DS vs MCST4890CM
MCST2490DS vs MCST4890BS
MCST2490DS vs MCST4890BM
MCST2490DS vs MCST4890AS
MCST2490DS vs MCST4890AM
MCST2490DS vs MCST4850ES
MCST2490DS vs MCST4850EM
MCST2490DS vs MCST4850DS
MCST2490DS vs MCST4850DM
MCST2490DS vs MCST4850CS
MCST2490DS vs MCST4850CM
MCST2490DS vs MCST4850BS
MCST2490DS vs MCST4850BM
MCST2490DS vs MCST4850AS
MCST2490DS vs MCST4850AM
MCST2490DS vs MCST4825ES
MCST2490DS vs MCST4825EM
MCST2490DS vs MCST4825DS
MCST2490DS vs MCST4825DM
MCST2490DS vs MCST4825CS
MCST2490DS vs MCST4825CM
MCST2490DS vs MCST4825BS
MCST2490DS vs MCST4825BM
MCST2490DS vs MCST4825AS
MCST2490DS vs MCST4825AM
MCST2490DS vs MCST2490ES
MCST2490DS vs MCST2490EM
MCST2490DS vs MCST2490DM
MCST2490DS vs MCST2490CS
MCST2490DS vs MCST2490CM
MCST2490DS vs MCST2490BS
MCST2490DS vs MCST2490BM
MCST2490DS vs MCST2490AS
MCST2490DS vs MCST2490AM
MCST2490DS vs MCST2450ES
MCST2490DS vs MCST2450EM
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast