Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom MCST4825AM
MCST4825AM
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 300-530V
Manufacturer:
Sensata Crydom
Datasheet:
MCST4825AM Datasheet
History Price: Active
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCST4825AM Specification
Specification
Part No
MCST4825AM
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
MCS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
Voltage - Input
0 ~ 5VDC
Voltage - Load
300 V ~ 530 V
Load Current
25 A
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
MCST4825AM PDF Datasheet
MCST4825AM Datasheet
Click and Download: MCST4825AM Datasheet
MCST4825AM Related Parts
MCSP1225AM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225AS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225BM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225BS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225CM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225CS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225DM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225DS
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225EM
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1225ES
Sensata Crydom
SSR RELAY SPST-NO 25A 90-140V
MCSP1250AM
Sensata Crydom
SSR RELAY SPST-NO 50A 90-140V
MCSP1250AS
Sensata Crydom
SSR RELAY SPST-NO 50A 90-140V
MCST4825AM Compare Parts
MCST4825AM vs MCST4890EM
MCST4825AM vs MCST4890DS
MCST4825AM vs MCST4890DM
MCST4825AM vs MCST4890CS
MCST4825AM vs MCST4890CM
MCST4825AM vs MCST4890BS
MCST4825AM vs MCST4890BM
MCST4825AM vs MCST4890AS
MCST4825AM vs MCST4890AM
MCST4825AM vs MCST4850ES
MCST4825AM vs MCST4850EM
MCST4825AM vs MCST4850DS
MCST4825AM vs MCST4850DM
MCST4825AM vs MCST4850CS
MCST4825AM vs MCST4850CM
MCST4825AM vs MCST4850BS
MCST4825AM vs MCST4850BM
MCST4825AM vs MCST4850AS
MCST4825AM vs MCST4850AM
MCST4825AM vs MCST4825ES
MCST4825AM vs MCST4825EM
MCST4825AM vs MCST4825DS
MCST4825AM vs MCST4825DM
MCST4825AM vs MCST4825CS
MCST4825AM vs MCST4825CM
MCST4825AM vs MCST4825BS
MCST4825AM vs MCST4825BM
MCST4825AM vs MCST4825AS
MCST4825AM vs MCST2490ES
MCST4825AM vs MCST2490EM
MCST4825AM vs MCST2490DS
MCST4825AM vs MCST2490DM
MCST4825AM vs MCST2490CS
MCST4825AM vs MCST2490CM
MCST4825AM vs MCST2490BS
MCST4825AM vs MCST2490BM
MCST4825AM vs MCST2490AS
MCST4825AM vs MCST2490AM
MCST4825AM vs MCST2450ES
MCST4825AM vs MCST2450EM
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast