GV241BAX
GV241BAX
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV241BAX Datasheet
History Price: $148.21
In Stock: 40400
GV241BAX Specification
Specification
Part No
GV241BAX
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV24
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
800VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
GV241BAX PDF Datasheet
GV241BAX Related Parts
GV200BA-1
GV200BA-1
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAB
GV221BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAC
GV221BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAX
GV221BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAB
GV221CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAC
GV221CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAX
GV221CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAB
GV221FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAX
GV221FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222BAB
GV222BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222CAC
GV222CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV224BPB
GV224BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV241BAX Compare Parts
  • GV241BAX vs GV245BPB
  • GV241BAX vs GV244QPX
  • GV241BAX vs GV244PPX
  • GV241BAX vs GV244PPB
  • GV241BAX vs GV244PAX
  • GV241BAX vs GV244MPX
  • GV241BAX vs GV244MPC
  • GV241BAX vs GV244MPB
  • GV241BAX vs GV244MAB
  • GV241BAX vs GV244FPX
  • GV241BAX vs GV244FPB
  • GV241BAX vs GV244CPX
  • GV241BAX vs GV244CPB
  • GV241BAX vs GV244CAX
  • GV241BAX vs GV244BPX
  • GV241BAX vs GV244BPB
  • GV241BAX vs GV244BAX
  • GV241BAX vs GV244BAC
  • GV241BAX vs GV244BAB
  • GV241BAX vs GV242CAB
  • GV241BAX vs GV242BAB
  • GV241BAX vs GV241QAX
  • GV241BAX vs GV241QAB
  • GV241BAX vs GV241PAX
  • GV241BAX vs GV241PAC
  • GV241BAX vs GV241PAB
  • GV241BAX vs GV241NAX
  • GV241BAX vs GV241NAC
  • GV241BAX vs GV241NAB
  • GV241BAX vs GV241MAX
  • GV241BAX vs GV241MAC
  • GV241BAX vs GV241MAB
  • GV241BAX vs GV241FAX
  • GV241BAX vs GV241FAC
  • GV241BAX vs GV241FAB
  • GV241BAX vs GV241CAX
  • GV241BAX vs GV241CAC
  • GV241BAX vs GV241CAB
  • GV241BAX vs GV241BAC
  • GV241BAX vs GV241BAB
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.