GV241NAB
GV241NAB
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV241NAB Datasheet
History Price: $149.57708
In Stock: 20800
GV241NAB Specification
Specification
Part No
GV241NAB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV24
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
800VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
32 VDC
Contact Rating (Current)
20 VDC
GV241NAB PDF Datasheet
GV241NAB Related Parts
GV200BA-1
GV200BA-1
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAB
GV221BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAC
GV221BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAX
GV221BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAB
GV221CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAC
GV221CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAX
GV221CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAB
GV221FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAX
GV221FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222BAB
GV222BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222CAC
GV222CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV224BPB
GV224BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV241NAB Compare Parts
  • GV241NAB vs GV245BPB
  • GV241NAB vs GV244QPX
  • GV241NAB vs GV244PPX
  • GV241NAB vs GV244PPB
  • GV241NAB vs GV244PAX
  • GV241NAB vs GV244MPX
  • GV241NAB vs GV244MPC
  • GV241NAB vs GV244MPB
  • GV241NAB vs GV244MAB
  • GV241NAB vs GV244FPX
  • GV241NAB vs GV244FPB
  • GV241NAB vs GV244CPX
  • GV241NAB vs GV244CPB
  • GV241NAB vs GV244CAX
  • GV241NAB vs GV244BPX
  • GV241NAB vs GV244BPB
  • GV241NAB vs GV244BAX
  • GV241NAB vs GV244BAC
  • GV241NAB vs GV244BAB
  • GV241NAB vs GV242CAB
  • GV241NAB vs GV242BAB
  • GV241NAB vs GV241QAX
  • GV241NAB vs GV241QAB
  • GV241NAB vs GV241PAX
  • GV241NAB vs GV241PAC
  • GV241NAB vs GV241PAB
  • GV241NAB vs GV241NAX
  • GV241NAB vs GV241NAC
  • GV241NAB vs GV241MAX
  • GV241NAB vs GV241MAC
  • GV241NAB vs GV241MAB
  • GV241NAB vs GV241FAX
  • GV241NAB vs GV241FAC
  • GV241NAB vs GV241FAB
  • GV241NAB vs GV241CAX
  • GV241NAB vs GV241CAC
  • GV241NAB vs GV241CAB
  • GV241NAB vs GV241BAX
  • GV241NAB vs GV241BAC
  • GV241NAB vs GV241BAB
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.