GV241NAC
GV241NAC
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV241NAC Datasheet
History Price: $149.57708
In Stock: 37200
GV241NAC Specification
Specification
Part No
GV241NAC
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV24
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
800VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
32 VDC
Contact Rating (Current)
20 VDC
GV241NAC PDF Datasheet
GV241NAC Related Parts
GV200BA-1
GV200BA-1
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAB
GV221BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAC
GV221BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAX
GV221BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAB
GV221CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAC
GV221CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAX
GV221CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAB
GV221FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAX
GV221FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222BAB
GV222BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222CAC
GV222CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV224BPB
GV224BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV241NAC Compare Parts
  • GV241NAC vs GV245BPB
  • GV241NAC vs GV244QPX
  • GV241NAC vs GV244PPX
  • GV241NAC vs GV244PPB
  • GV241NAC vs GV244PAX
  • GV241NAC vs GV244MPX
  • GV241NAC vs GV244MPC
  • GV241NAC vs GV244MPB
  • GV241NAC vs GV244MAB
  • GV241NAC vs GV244FPX
  • GV241NAC vs GV244FPB
  • GV241NAC vs GV244CPX
  • GV241NAC vs GV244CPB
  • GV241NAC vs GV244CAX
  • GV241NAC vs GV244BPX
  • GV241NAC vs GV244BPB
  • GV241NAC vs GV244BAX
  • GV241NAC vs GV244BAC
  • GV241NAC vs GV244BAB
  • GV241NAC vs GV242CAB
  • GV241NAC vs GV242BAB
  • GV241NAC vs GV241QAX
  • GV241NAC vs GV241QAB
  • GV241NAC vs GV241PAX
  • GV241NAC vs GV241PAC
  • GV241NAC vs GV241PAB
  • GV241NAC vs GV241NAX
  • GV241NAC vs GV241NAB
  • GV241NAC vs GV241MAX
  • GV241NAC vs GV241MAC
  • GV241NAC vs GV241MAB
  • GV241NAC vs GV241FAX
  • GV241NAC vs GV241FAC
  • GV241NAC vs GV241FAB
  • GV241NAC vs GV241CAX
  • GV241NAC vs GV241CAC
  • GV241NAC vs GV241CAB
  • GV241NAC vs GV241BAX
  • GV241NAC vs GV241BAC
  • GV241NAC vs GV241BAB
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.