GV241QAX
GV241QAX
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV241QAX Datasheet
History Price: $127.72875
In Stock: 35600
GV241QAX Specification
Specification
Part No
GV241QAX
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV24
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
800VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
-
Contact Rating (Current)
-
GV241QAX PDF Datasheet
GV241QAX Related Parts
GV200BA-1
GV200BA-1
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAB
GV221BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAC
GV221BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAX
GV221BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAB
GV221CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAC
GV221CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAX
GV221CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAB
GV221FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAX
GV221FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222BAB
GV222BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222CAC
GV222CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV224BPB
GV224BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV241QAX Compare Parts
  • GV241QAX vs GV245BPB
  • GV241QAX vs GV244QPX
  • GV241QAX vs GV244PPX
  • GV241QAX vs GV244PPB
  • GV241QAX vs GV244PAX
  • GV241QAX vs GV244MPX
  • GV241QAX vs GV244MPC
  • GV241QAX vs GV244MPB
  • GV241QAX vs GV244MAB
  • GV241QAX vs GV244FPX
  • GV241QAX vs GV244FPB
  • GV241QAX vs GV244CPX
  • GV241QAX vs GV244CPB
  • GV241QAX vs GV244CAX
  • GV241QAX vs GV244BPX
  • GV241QAX vs GV244BPB
  • GV241QAX vs GV244BAX
  • GV241QAX vs GV244BAC
  • GV241QAX vs GV244BAB
  • GV241QAX vs GV242CAB
  • GV241QAX vs GV242BAB
  • GV241QAX vs GV241QAB
  • GV241QAX vs GV241PAX
  • GV241QAX vs GV241PAC
  • GV241QAX vs GV241PAB
  • GV241QAX vs GV241NAX
  • GV241QAX vs GV241NAC
  • GV241QAX vs GV241NAB
  • GV241QAX vs GV241MAX
  • GV241QAX vs GV241MAC
  • GV241QAX vs GV241MAB
  • GV241QAX vs GV241FAX
  • GV241QAX vs GV241FAC
  • GV241QAX vs GV241FAB
  • GV241QAX vs GV241CAX
  • GV241QAX vs GV241CAC
  • GV241QAX vs GV241CAB
  • GV241QAX vs GV241BAX
  • GV241QAX vs GV241BAC
  • GV241QAX vs GV241BAB
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.