GV242BAB
GV242BAB
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV242BAB Datasheet
History Price: $149.57688
In Stock: 2000
GV242BAB Specification
Specification
Part No
GV242BAB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV24
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
800VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
GV242BAB PDF Datasheet
GV242BAB Related Parts
GV200BA-1
GV200BA-1
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAB
GV221BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAC
GV221BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAX
GV221BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAB
GV221CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAC
GV221CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAX
GV221CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAB
GV221FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAX
GV221FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222BAB
GV222BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222CAC
GV222CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV224BPB
GV224BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV242BAB Compare Parts
  • GV242BAB vs GV245BPB
  • GV242BAB vs GV244QPX
  • GV242BAB vs GV244PPX
  • GV242BAB vs GV244PPB
  • GV242BAB vs GV244PAX
  • GV242BAB vs GV244MPX
  • GV242BAB vs GV244MPC
  • GV242BAB vs GV244MPB
  • GV242BAB vs GV244MAB
  • GV242BAB vs GV244FPX
  • GV242BAB vs GV244FPB
  • GV242BAB vs GV244CPX
  • GV242BAB vs GV244CPB
  • GV242BAB vs GV244CAX
  • GV242BAB vs GV244BPX
  • GV242BAB vs GV244BPB
  • GV242BAB vs GV244BAX
  • GV242BAB vs GV244BAC
  • GV242BAB vs GV244BAB
  • GV242BAB vs GV242CAB
  • GV242BAB vs GV241QAX
  • GV242BAB vs GV241QAB
  • GV242BAB vs GV241PAX
  • GV242BAB vs GV241PAC
  • GV242BAB vs GV241PAB
  • GV242BAB vs GV241NAX
  • GV242BAB vs GV241NAC
  • GV242BAB vs GV241NAB
  • GV242BAB vs GV241MAX
  • GV242BAB vs GV241MAC
  • GV242BAB vs GV241MAB
  • GV242BAB vs GV241FAX
  • GV242BAB vs GV241FAC
  • GV242BAB vs GV241FAB
  • GV242BAB vs GV241CAX
  • GV242BAB vs GV241CAC
  • GV242BAB vs GV241CAB
  • GV242BAB vs GV241BAX
  • GV242BAB vs GV241BAC
  • GV242BAB vs GV241BAB
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.