GV244CPX
GV244CPX
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV244CPX Datasheet
History Price: $113.4431
In Stock: 49600
GV244CPX Specification
Specification
Part No
GV244CPX
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV24
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
800VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
PC Pins
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
16 VDC
Contact Rating (Current)
2 VDC
GV244CPX PDF Datasheet
GV244CPX Related Parts
GV200BA-1
GV200BA-1
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAB
GV221BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAC
GV221BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAX
GV221BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAB
GV221CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAC
GV221CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAX
GV221CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAB
GV221FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAX
GV221FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222BAB
GV222BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222CAC
GV222CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV224BPB
GV224BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV244CPX Compare Parts
  • GV244CPX vs GV245BPB
  • GV244CPX vs GV244QPX
  • GV244CPX vs GV244PPX
  • GV244CPX vs GV244PPB
  • GV244CPX vs GV244PAX
  • GV244CPX vs GV244MPX
  • GV244CPX vs GV244MPC
  • GV244CPX vs GV244MPB
  • GV244CPX vs GV244MAB
  • GV244CPX vs GV244FPX
  • GV244CPX vs GV244FPB
  • GV244CPX vs GV244CPB
  • GV244CPX vs GV244CAX
  • GV244CPX vs GV244BPX
  • GV244CPX vs GV244BPB
  • GV244CPX vs GV244BAX
  • GV244CPX vs GV244BAC
  • GV244CPX vs GV244BAB
  • GV244CPX vs GV242CAB
  • GV244CPX vs GV242BAB
  • GV244CPX vs GV241QAX
  • GV244CPX vs GV241QAB
  • GV244CPX vs GV241PAX
  • GV244CPX vs GV241PAC
  • GV244CPX vs GV241PAB
  • GV244CPX vs GV241NAX
  • GV244CPX vs GV241NAC
  • GV244CPX vs GV241NAB
  • GV244CPX vs GV241MAX
  • GV244CPX vs GV241MAC
  • GV244CPX vs GV241MAB
  • GV244CPX vs GV241FAX
  • GV244CPX vs GV241FAC
  • GV244CPX vs GV241FAB
  • GV244CPX vs GV241CAX
  • GV244CPX vs GV241CAC
  • GV244CPX vs GV241CAB
  • GV244CPX vs GV241BAX
  • GV244CPX vs GV241BAC
  • GV244CPX vs GV241BAB
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.