GV244FPX
GV244FPX
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV244FPX Datasheet
History Price: $113.4431
In Stock: 32400
GV244FPX Specification
Specification
Part No
GV244FPX
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV24
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
800VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
PC Pins
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
40 VDC
Contact Rating (Current)
4 VDC
GV244FPX PDF Datasheet
GV244FPX Related Parts
GV200BA-1
GV200BA-1
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAB
GV221BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAC
GV221BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAX
GV221BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAB
GV221CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAC
GV221CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAX
GV221CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAB
GV221FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAX
GV221FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222BAB
GV222BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222CAC
GV222CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV224BPB
GV224BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV244FPX Compare Parts
  • GV244FPX vs GV245BPB
  • GV244FPX vs GV244QPX
  • GV244FPX vs GV244PPX
  • GV244FPX vs GV244PPB
  • GV244FPX vs GV244PAX
  • GV244FPX vs GV244MPX
  • GV244FPX vs GV244MPC
  • GV244FPX vs GV244MPB
  • GV244FPX vs GV244MAB
  • GV244FPX vs GV244FPB
  • GV244FPX vs GV244CPX
  • GV244FPX vs GV244CPB
  • GV244FPX vs GV244CAX
  • GV244FPX vs GV244BPX
  • GV244FPX vs GV244BPB
  • GV244FPX vs GV244BAX
  • GV244FPX vs GV244BAC
  • GV244FPX vs GV244BAB
  • GV244FPX vs GV242CAB
  • GV244FPX vs GV242BAB
  • GV244FPX vs GV241QAX
  • GV244FPX vs GV241QAB
  • GV244FPX vs GV241PAX
  • GV244FPX vs GV241PAC
  • GV244FPX vs GV241PAB
  • GV244FPX vs GV241NAX
  • GV244FPX vs GV241NAC
  • GV244FPX vs GV241NAB
  • GV244FPX vs GV241MAX
  • GV244FPX vs GV241MAC
  • GV244FPX vs GV241MAB
  • GV244FPX vs GV241FAX
  • GV244FPX vs GV241FAC
  • GV244FPX vs GV241FAB
  • GV244FPX vs GV241CAX
  • GV244FPX vs GV241CAC
  • GV244FPX vs GV241CAB
  • GV244FPX vs GV241BAX
  • GV244FPX vs GV241BAC
  • GV244FPX vs GV241BAB
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.