GV244MPB
GV244MPB
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV244MPB Datasheet
History Price: $114.70357
In Stock: 15200
GV244MPB Specification
Specification
Part No
GV244MPB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV24
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12 ~ 24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
800VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
PC Pins
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
8.5 VDC
Contact Rating (Current)
6.5 VDC
GV244MPB PDF Datasheet
GV244MPB Related Parts
GV200BA-1
GV200BA-1
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAB
GV221BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAC
GV221BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAX
GV221BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAB
GV221CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAC
GV221CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAX
GV221CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAB
GV221FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAX
GV221FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222BAB
GV222BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222CAC
GV222CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV224BPB
GV224BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV244MPB Compare Parts
  • GV244MPB vs GV245BPB
  • GV244MPB vs GV244QPX
  • GV244MPB vs GV244PPX
  • GV244MPB vs GV244PPB
  • GV244MPB vs GV244PAX
  • GV244MPB vs GV244MPX
  • GV244MPB vs GV244MPC
  • GV244MPB vs GV244MAB
  • GV244MPB vs GV244FPX
  • GV244MPB vs GV244FPB
  • GV244MPB vs GV244CPX
  • GV244MPB vs GV244CPB
  • GV244MPB vs GV244CAX
  • GV244MPB vs GV244BPX
  • GV244MPB vs GV244BPB
  • GV244MPB vs GV244BAX
  • GV244MPB vs GV244BAC
  • GV244MPB vs GV244BAB
  • GV244MPB vs GV242CAB
  • GV244MPB vs GV242BAB
  • GV244MPB vs GV241QAX
  • GV244MPB vs GV241QAB
  • GV244MPB vs GV241PAX
  • GV244MPB vs GV241PAC
  • GV244MPB vs GV241PAB
  • GV244MPB vs GV241NAX
  • GV244MPB vs GV241NAC
  • GV244MPB vs GV241NAB
  • GV244MPB vs GV241MAX
  • GV244MPB vs GV241MAC
  • GV244MPB vs GV241MAB
  • GV244MPB vs GV241FAX
  • GV244MPB vs GV241FAC
  • GV244MPB vs GV241FAB
  • GV244MPB vs GV241CAX
  • GV244MPB vs GV241CAC
  • GV244MPB vs GV241CAB
  • GV244MPB vs GV241BAX
  • GV244MPB vs GV241BAC
  • GV244MPB vs GV241BAB
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.