GV244PPX
GV244PPX
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV244PPX Datasheet
History Price: $105.56524
In Stock: 47200
GV244PPX Specification
Specification
Part No
GV244PPX
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV24
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12 ~ 24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
800VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
PC Pins
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
-
Contact Rating (Current)
-
GV244PPX PDF Datasheet
GV244PPX Related Parts
GV200BA-1
GV200BA-1
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAB
GV221BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAC
GV221BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAX
GV221BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAB
GV221CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAC
GV221CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAX
GV221CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAB
GV221FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAX
GV221FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222BAB
GV222BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222CAC
GV222CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV224BPB
GV224BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV244PPX Compare Parts
  • GV244PPX vs GV245BPB
  • GV244PPX vs GV244QPX
  • GV244PPX vs GV244PPB
  • GV244PPX vs GV244PAX
  • GV244PPX vs GV244MPX
  • GV244PPX vs GV244MPC
  • GV244PPX vs GV244MPB
  • GV244PPX vs GV244MAB
  • GV244PPX vs GV244FPX
  • GV244PPX vs GV244FPB
  • GV244PPX vs GV244CPX
  • GV244PPX vs GV244CPB
  • GV244PPX vs GV244CAX
  • GV244PPX vs GV244BPX
  • GV244PPX vs GV244BPB
  • GV244PPX vs GV244BAX
  • GV244PPX vs GV244BAC
  • GV244PPX vs GV244BAB
  • GV244PPX vs GV242CAB
  • GV244PPX vs GV242BAB
  • GV244PPX vs GV241QAX
  • GV244PPX vs GV241QAB
  • GV244PPX vs GV241PAX
  • GV244PPX vs GV241PAC
  • GV244PPX vs GV241PAB
  • GV244PPX vs GV241NAX
  • GV244PPX vs GV241NAC
  • GV244PPX vs GV241NAB
  • GV244PPX vs GV241MAX
  • GV244PPX vs GV241MAC
  • GV244PPX vs GV241MAB
  • GV244PPX vs GV241FAX
  • GV244PPX vs GV241FAC
  • GV244PPX vs GV241FAB
  • GV244PPX vs GV241CAX
  • GV244PPX vs GV241CAC
  • GV244PPX vs GV241CAB
  • GV244PPX vs GV241BAX
  • GV244PPX vs GV241BAC
  • GV244PPX vs GV241BAB
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.