GV245BPB
GV245BPB
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV245BPB Datasheet
History Price: $114.70357
In Stock: 30000
GV245BPB Specification
Specification
Part No
GV245BPB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV24
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
800VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
PC Pins
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
GV245BPB PDF Datasheet
GV245BPB Related Parts
GV200BA-1
GV200BA-1
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAB
GV221BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAC
GV221BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221BAX
GV221BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAB
GV221CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAC
GV221CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221CAX
GV221CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAB
GV221FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV221FAX
GV221FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222BAB
GV222BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV222CAC
GV222CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV224BPB
GV224BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV245BPB Compare Parts
  • GV245BPB vs GV244QPX
  • GV245BPB vs GV244PPX
  • GV245BPB vs GV244PPB
  • GV245BPB vs GV244PAX
  • GV245BPB vs GV244MPX
  • GV245BPB vs GV244MPC
  • GV245BPB vs GV244MPB
  • GV245BPB vs GV244MAB
  • GV245BPB vs GV244FPX
  • GV245BPB vs GV244FPB
  • GV245BPB vs GV244CPX
  • GV245BPB vs GV244CPB
  • GV245BPB vs GV244CAX
  • GV245BPB vs GV244BPX
  • GV245BPB vs GV244BPB
  • GV245BPB vs GV244BAX
  • GV245BPB vs GV244BAC
  • GV245BPB vs GV244BAB
  • GV245BPB vs GV242CAB
  • GV245BPB vs GV242BAB
  • GV245BPB vs GV241QAX
  • GV245BPB vs GV241QAB
  • GV245BPB vs GV241PAX
  • GV245BPB vs GV241PAC
  • GV245BPB vs GV241PAB
  • GV245BPB vs GV241NAX
  • GV245BPB vs GV241NAC
  • GV245BPB vs GV241NAB
  • GV245BPB vs GV241MAX
  • GV245BPB vs GV241MAC
  • GV245BPB vs GV241MAB
  • GV245BPB vs GV241FAX
  • GV245BPB vs GV241FAC
  • GV245BPB vs GV241FAB
  • GV245BPB vs GV241CAX
  • GV245BPB vs GV241CAC
  • GV245BPB vs GV241CAB
  • GV245BPB vs GV241BAX
  • GV245BPB vs GV241BAC
  • GV245BPB vs GV241BAB
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.