GX11BAB
GX11BAB
Active
Description:  GX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GX11BAB Datasheet
History Price: $159.661
In Stock: 7200
GX11BAB Specification
Specification
Part No
GX11BAB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GX11
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
150 A
Features
800VDC - Max
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
GX11BAB PDF Datasheet
GX11BAB Related Parts
GX110BE
GX110BE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEB
GX110BEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEC
GX110BEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CE
GX110CE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEB
GX110CEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEC
GX110CEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BA
GX11BA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAC
GX11BAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BB
GX11BB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBB
GX11BBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBC
GX11BBC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BC
GX11BC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAB Compare Parts
  • GX11BAB vs GX16FEB
  • GX11BAB vs GX16FE
  • GX11BAB vs GX16CEC
  • GX11BAB vs GX16CEB
  • GX11BAB vs GX16CE
  • GX11BAB vs GX16BEC
  • GX11BAB vs GX16BEB
  • GX11BAB vs GX16BE
  • GX11BAB vs GX14FCC
  • GX11BAB vs GX14FCB
  • GX11BAB vs GX14FC
  • GX11BAB vs GX14FBB
  • GX11BAB vs GX14FB
  • GX11BAB vs GX14FAC
  • GX11BAB vs GX14FAB
  • GX11BAB vs GX14FA
  • GX11BAB vs GX14CD
  • GX11BAB vs GX14CCC
  • GX11BAB vs GX14CCB
  • GX11BAB vs GX14CC
  • GX11BAB vs GX14CBC
  • GX11BAB vs GX14CBB
  • GX11BAB vs GX14CB
  • GX11BAB vs GX14CAC
  • GX11BAB vs GX14CAB
  • GX11BAB vs GX14CA
  • GX11BAB vs GX14BD
  • GX11BAB vs GX14BCC
  • GX11BAB vs GX14BCB
  • GX11BAB vs GX14BC
  • GX11BAB vs GX14BBC
  • GX11BAB vs GX14BBB
  • GX11BAB vs GX14BB
  • GX11BAB vs GX14BAC
  • GX11BAB vs GX14BAB
  • GX11BAB vs GX14BA
  • GX11BAB vs GX12TCC
  • GX11BAB vs GX12TCB
  • GX11BAB vs GX12TC
  • GX11BAB vs GX12TBB
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!