GX11BC
GX11BC
Active
Description:  GX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GX11BC Datasheet
History Price: $144.535
In Stock: 39200
GX11BC Specification
Specification
Part No
GX11BC
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GX11
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
150 A
Features
800VDC - Max
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
GX11BC PDF Datasheet
GX11BC Related Parts
GX110BE
GX110BE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEB
GX110BEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEC
GX110BEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CE
GX110CE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEB
GX110CEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEC
GX110CEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BA
GX11BA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAB
GX11BAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAC
GX11BAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BB
GX11BB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBB
GX11BBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBC
GX11BBC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BC Description
The Sensata Gigavac GX11BC is a high-performance contactor designed for demanding applications in electric vehicles, renewable energy systems, and industrial automation. This device is known for its reliability, durability, and ability to handle high voltage and current loads. Below is a detailed overview of the GX11BC, including its specifications and features.

## Overview

The Gigavac GX11BC is a sealed contactor that utilizes a unique design to ensure optimal performance in harsh environments. It is particularly suited for applications that require high switching capacity and low on-resistance, making it ideal for battery management systems, electric drive systems, and other high-power applications.

## Key Features

1. High Voltage and Current Ratings: The GX11BC is capable of handling high voltage levels, typically up to 1,000 volts DC, and can manage continuous current ratings of up to 400 amps. This makes it suitable for high-power applications.

2. Sealed Design: The contactor features a sealed construction that protects it from dust, moisture, and other environmental factors. This ensures reliable operation in challenging conditions.

3. Low On-Resistance: The GX11BC is designed with low on-resistance characteristics, which minimizes power loss during operation and enhances overall efficiency.

4. Fast Switching: The contactor is capable of fast switching times, which is essential for applications that require quick response times, such as in electric vehicles and energy storage systems.

5. Robust Mechanical Design: The mechanical design of the GX11BC is built to withstand high mechanical stress, ensuring longevity and reliability in demanding applications.

6. Wide Operating Temperature Range: The contactor can operate effectively in a wide temperature range, typically from -40°C to +85°C, making it suitable for various environmental conditions.

## Specifications

- Model: Sensata Gigavac GX11BC
- Voltage Rating: Up to 1,000 VDC
- Current Rating:
- Continuous: 400 A
- Intermittent: 600 A
- Contact Resistance: Typically less than 0.5 mΩ
- Insulation Resistance: Greater than 100 MΩ at 500 VDC
- Dielectric Strength: 2,500 VDC for 1 minute
- Operating Temperature Range: -40°C to +85°C
- Weight: Approximately 1.5 kg (3.3 lbs)
- Mounting Style: Panel mount or chassis mount options available
- Connector Type: Various connector options to accommodate different installation requirements

## Applications

The Sensata Gigavac GX11BC is widely used in various applications, including:

- Electric Vehicles (EVs): For battery management and power distribution.
- Renewable Energy Systems: In solar inverters and wind turbine applications.
- Industrial Automation: For controlling high-power motors and equipment.
- Energy Storage Systems: In battery storage solutions for grid applications.

## Conclusion

The Sensata Gigavac GX11BC is a versatile and robust contactor that meets the needs of high-power applications across various industries. Its combination of high voltage and current ratings, sealed design, low on-resistance, and fast switching capabilities make it an excellent choice for engineers and designers looking for reliable solutions in electric and hybrid vehicle systems, renewable energy, and industrial automation.
GX11BC Compare Parts
  • GX11BC vs GX16FEB
  • GX11BC vs GX16FE
  • GX11BC vs GX16CEC
  • GX11BC vs GX16CEB
  • GX11BC vs GX16CE
  • GX11BC vs GX16BEC
  • GX11BC vs GX16BEB
  • GX11BC vs GX16BE
  • GX11BC vs GX14FCC
  • GX11BC vs GX14FCB
  • GX11BC vs GX14FC
  • GX11BC vs GX14FBB
  • GX11BC vs GX14FB
  • GX11BC vs GX14FAC
  • GX11BC vs GX14FAB
  • GX11BC vs GX14FA
  • GX11BC vs GX14CD
  • GX11BC vs GX14CCC
  • GX11BC vs GX14CCB
  • GX11BC vs GX14CC
  • GX11BC vs GX14CBC
  • GX11BC vs GX14CBB
  • GX11BC vs GX14CB
  • GX11BC vs GX14CAC
  • GX11BC vs GX14CAB
  • GX11BC vs GX14CA
  • GX11BC vs GX14BD
  • GX11BC vs GX14BCC
  • GX11BC vs GX14BCB
  • GX11BC vs GX14BC
  • GX11BC vs GX14BBC
  • GX11BC vs GX14BBB
  • GX11BC vs GX14BB
  • GX11BC vs GX14BAC
  • GX11BC vs GX14BAB
  • GX11BC vs GX14BA
  • GX11BC vs GX12TCC
  • GX11BC vs GX12TCB
  • GX11BC vs GX12TC
  • GX11BC vs GX12TBB
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!