GX11KBB
GX11KBB
Active
Description:  GX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GX11KBB Datasheet
History Price: $155.9845
In Stock: 46800
GX11KBB Specification
Specification
Part No
GX11KBB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GX11
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
120VAC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
150 A
Features
800VDC - Max
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
80 VAC
Contact Rating (Current)
4.5 VAC
GX11KBB PDF Datasheet
GX11KBB Related Parts
GX110BE
GX110BE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEB
GX110BEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEC
GX110BEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CE
GX110CE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEB
GX110CEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEC
GX110CEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BA
GX11BA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAB
GX11BAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAC
GX11BAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BB
GX11BB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBB
GX11BBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBC
GX11BBC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11KBB Compare Parts
  • GX11KBB vs GX16FEB
  • GX11KBB vs GX16FE
  • GX11KBB vs GX16CEC
  • GX11KBB vs GX16CEB
  • GX11KBB vs GX16CE
  • GX11KBB vs GX16BEC
  • GX11KBB vs GX16BEB
  • GX11KBB vs GX16BE
  • GX11KBB vs GX14FCC
  • GX11KBB vs GX14FCB
  • GX11KBB vs GX14FC
  • GX11KBB vs GX14FBB
  • GX11KBB vs GX14FB
  • GX11KBB vs GX14FAC
  • GX11KBB vs GX14FAB
  • GX11KBB vs GX14FA
  • GX11KBB vs GX14CD
  • GX11KBB vs GX14CCC
  • GX11KBB vs GX14CCB
  • GX11KBB vs GX14CC
  • GX11KBB vs GX14CBC
  • GX11KBB vs GX14CBB
  • GX11KBB vs GX14CB
  • GX11KBB vs GX14CAC
  • GX11KBB vs GX14CAB
  • GX11KBB vs GX14CA
  • GX11KBB vs GX14BD
  • GX11KBB vs GX14BCC
  • GX11KBB vs GX14BCB
  • GX11KBB vs GX14BC
  • GX11KBB vs GX14BBC
  • GX11KBB vs GX14BBB
  • GX11KBB vs GX14BB
  • GX11KBB vs GX14BAC
  • GX11KBB vs GX14BAB
  • GX11KBB vs GX14BA
  • GX11KBB vs GX12TCC
  • GX11KBB vs GX12TCB
  • GX11KBB vs GX12TC
  • GX11KBB vs GX12TBB
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!