GX12HCB
GX12HCB
Active
Description:  GX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GX12HCB Datasheet
History Price: $155.9845
In Stock: 16000
GX12HCB Specification
Specification
Part No
GX12HCB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GX12
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
72VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
225 A
Features
800VDC - Max
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
46 VDC
Contact Rating (Current)
2.7 VDC
GX12HCB PDF Datasheet
GX12HCB Related Parts
GX110BE
GX110BE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEB
GX110BEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEC
GX110BEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CE
GX110CE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEB
GX110CEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEC
GX110CEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BA
GX11BA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAB
GX11BAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAC
GX11BAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BB
GX11BB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBB
GX11BBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBC
GX11BBC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX12HCB Compare Parts
  • GX12HCB vs GX16FEB
  • GX12HCB vs GX16FE
  • GX12HCB vs GX16CEC
  • GX12HCB vs GX16CEB
  • GX12HCB vs GX16CE
  • GX12HCB vs GX16BEC
  • GX12HCB vs GX16BEB
  • GX12HCB vs GX16BE
  • GX12HCB vs GX14FCC
  • GX12HCB vs GX14FCB
  • GX12HCB vs GX14FC
  • GX12HCB vs GX14FBB
  • GX12HCB vs GX14FB
  • GX12HCB vs GX14FAC
  • GX12HCB vs GX14FAB
  • GX12HCB vs GX14FA
  • GX12HCB vs GX14CD
  • GX12HCB vs GX14CCC
  • GX12HCB vs GX14CCB
  • GX12HCB vs GX14CC
  • GX12HCB vs GX14CBC
  • GX12HCB vs GX14CBB
  • GX12HCB vs GX14CB
  • GX12HCB vs GX14CAC
  • GX12HCB vs GX14CAB
  • GX12HCB vs GX14CA
  • GX12HCB vs GX14BD
  • GX12HCB vs GX14BCC
  • GX12HCB vs GX14BCB
  • GX12HCB vs GX14BC
  • GX12HCB vs GX14BBC
  • GX12HCB vs GX14BBB
  • GX12HCB vs GX14BB
  • GX12HCB vs GX14BAC
  • GX12HCB vs GX14BAB
  • GX12HCB vs GX14BA
  • GX12HCB vs GX12TCC
  • GX12HCB vs GX12TCB
  • GX12HCB vs GX12TC
  • GX12HCB vs GX12TBB
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!