GX12TCC
GX12TCC
Active
Description:  GX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GX12TCC Datasheet
History Price: $168.589
In Stock: 7200
GX12TCC Specification
Specification
Part No
GX12TCC
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GX12
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
225 A
Features
800VDC - Max
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
15 VDC
Contact Rating (Current)
1.5 VDC
GX12TCC PDF Datasheet
GX12TCC Related Parts
GX110BE
GX110BE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEB
GX110BEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEC
GX110BEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CE
GX110CE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEB
GX110CEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEC
GX110CEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BA
GX11BA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAB
GX11BAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAC
GX11BAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BB
GX11BB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBB
GX11BBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBC
GX11BBC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX12TCC Compare Parts
  • GX12TCC vs GX16FEB
  • GX12TCC vs GX16FE
  • GX12TCC vs GX16CEC
  • GX12TCC vs GX16CEB
  • GX12TCC vs GX16CE
  • GX12TCC vs GX16BEC
  • GX12TCC vs GX16BEB
  • GX12TCC vs GX16BE
  • GX12TCC vs GX14FCC
  • GX12TCC vs GX14FCB
  • GX12TCC vs GX14FC
  • GX12TCC vs GX14FBB
  • GX12TCC vs GX14FB
  • GX12TCC vs GX14FAC
  • GX12TCC vs GX14FAB
  • GX12TCC vs GX14FA
  • GX12TCC vs GX14CD
  • GX12TCC vs GX14CCC
  • GX12TCC vs GX14CCB
  • GX12TCC vs GX14CC
  • GX12TCC vs GX14CBC
  • GX12TCC vs GX14CBB
  • GX12TCC vs GX14CB
  • GX12TCC vs GX14CAC
  • GX12TCC vs GX14CAB
  • GX12TCC vs GX14CA
  • GX12TCC vs GX14BD
  • GX12TCC vs GX14BCC
  • GX12TCC vs GX14BCB
  • GX12TCC vs GX14BC
  • GX12TCC vs GX14BBC
  • GX12TCC vs GX14BBB
  • GX12TCC vs GX14BB
  • GX12TCC vs GX14BAC
  • GX12TCC vs GX14BAB
  • GX12TCC vs GX14BA
  • GX12TCC vs GX12TCB
  • GX12TCC vs GX12TC
  • GX12TCC vs GX12TBB
  • GX12TCC vs GX12TB
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.