GX14BA
GX14BA
Active
Description:  GX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GX14BA Datasheet
History Price: $164.7
In Stock: 23600
GX14BA Specification
Specification
Part No
GX14BA
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GX14
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
350 A
Features
800VDC - Max
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
GX14BA PDF Datasheet
GX14BA Related Parts
GX110BE
GX110BE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEB
GX110BEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEC
GX110BEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CE
GX110CE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEB
GX110CEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEC
GX110CEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BA
GX11BA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAB
GX11BAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAC
GX11BAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BB
GX11BB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBB
GX11BBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBC
GX11BBC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX14BA Description
The Sensata Gigavac GX14BA is a high-performance, hermetically sealed relay designed for applications requiring reliable switching of high voltages and currents. This relay is particularly well-suited for electric vehicles, renewable energy systems, and other demanding applications where performance and safety are paramount. Below is a detailed overview of the relay, including its specifications, features, and typical applications.

## Overview

The Gigavac GX14BA relay is engineered to handle high-voltage applications, making it an excellent choice for environments where electrical isolation and durability are critical. Its hermetic sealing provides superior protection against environmental factors such as moisture, dust, and corrosive gases, ensuring long-term reliability.

## Key Specifications

- Contact Configuration: DPST (Double Pole Single Throw)
- Contact Rating:
- Voltage: Up to 1,000 VDC
- Current: Up to 100 A continuous
- Coil Voltage: Available in various coil voltages, including 12V, 24V, 36V, and 48V DC.
- Operating Temperature Range: -40°C to +85°C
- Insulation Resistance: Greater than 100 Megaohms at 500 VDC
- Dielectric Strength: 5,000 VDC between open contacts; 3,000 VDC between contact and coil
- Weight: Approximately 0.5 lbs (226.8 g)
- Size: 4.56” (116 mm) x 2.65” (67.3 mm) x 2.65” (67.3 mm)

## Features

1. Hermetic Sealing: The GX14BA features a hermetically sealed construction that protects its internal components from environmental damage, ensuring longevity and reliability.

2. High Voltage Capability: Designed to switch high voltages, the GX14BA is suitable for various applications, including electric vehicle batteries and renewable energy systems.

3. Robust Design: The relay is built to withstand harsh conditions, with materials selected for their durability and resistance to wear.

4. Fast Switching Speeds: The GX14BA relay can switch rapidly, making it ideal for applications that require quick response times.

5. Low Power Consumption: The relay consumes minimal power during operation, which is beneficial for battery-operated devices.

6. Versatile Application: Suitable for various applications, including:
- Electric and hybrid vehicles
- Renewable energy systems (solar and wind)
- Industrial automation
- Battery management systems

## Typical Applications

- Electric Vehicles (EVs): The GX14BA relay is used in battery management systems, where it facilitates the safe and efficient switching of high-voltage circuits.

- Renewable Energy Systems: In solar inverters and wind turbines, the relay helps manage the connection and disconnection of power sources, ensuring system reliability.

- Industrial Equipment: The GX14BA is used in industrial automation systems for switching applications that require high reliability and fast response times.

## Conclusion

The Sensata Gigavac GX14BA relay is a versatile and reliable component ideal for high-voltage applications. Its robust construction, high performance, and excellent environmental sealing make it a preferred choice in industries ranging from electric vehicles to renewable energy systems. With its ability to handle significant power levels while maintaining safety and efficiency, the GX14BA stands out as a crucial element in modern electrical systems.

For detailed product specifications, installation guidelines, and further technical support, users are encouraged to consult the manufacturer%27s datasheet or technical support team.
GX14BA Compare Parts
  • GX14BA vs GX16FEB
  • GX14BA vs GX16FE
  • GX14BA vs GX16CEC
  • GX14BA vs GX16CEB
  • GX14BA vs GX16CE
  • GX14BA vs GX16BEC
  • GX14BA vs GX16BEB
  • GX14BA vs GX16BE
  • GX14BA vs GX14FCC
  • GX14BA vs GX14FCB
  • GX14BA vs GX14FC
  • GX14BA vs GX14FBB
  • GX14BA vs GX14FB
  • GX14BA vs GX14FAC
  • GX14BA vs GX14FAB
  • GX14BA vs GX14FA
  • GX14BA vs GX14CD
  • GX14BA vs GX14CCC
  • GX14BA vs GX14CCB
  • GX14BA vs GX14CC
  • GX14BA vs GX14CBC
  • GX14BA vs GX14CBB
  • GX14BA vs GX14CB
  • GX14BA vs GX14CAC
  • GX14BA vs GX14CAB
  • GX14BA vs GX14CA
  • GX14BA vs GX14BD
  • GX14BA vs GX14BCC
  • GX14BA vs GX14BCB
  • GX14BA vs GX14BC
  • GX14BA vs GX14BBC
  • GX14BA vs GX14BBB
  • GX14BA vs GX14BB
  • GX14BA vs GX14BAC
  • GX14BA vs GX14BAB
  • GX14BA vs GX12TCC
  • GX14BA vs GX12TCB
  • GX14BA vs GX12TC
  • GX14BA vs GX12TBB
  • GX14BA vs GX12TB
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.