GX14BBC
GX14BBC
Active
Description:  GX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GX14BBC Datasheet
History Price: $161.3415
In Stock: 5600
GX14BBC Specification
Specification
Part No
GX14BBC
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GX14
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
350 A
Features
800VDC - Max
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
GX14BBC PDF Datasheet
GX14BBC Related Parts
GX110BE
GX110BE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEB
GX110BEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEC
GX110BEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CE
GX110CE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEB
GX110CEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEC
GX110CEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BA
GX11BA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAB
GX11BAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAC
GX11BAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BB
GX11BB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBB
GX11BBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBC
GX11BBC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX14BBC Compare Parts
  • GX14BBC vs GX16FEB
  • GX14BBC vs GX16FE
  • GX14BBC vs GX16CEC
  • GX14BBC vs GX16CEB
  • GX14BBC vs GX16CE
  • GX14BBC vs GX16BEC
  • GX14BBC vs GX16BEB
  • GX14BBC vs GX16BE
  • GX14BBC vs GX14FCC
  • GX14BBC vs GX14FCB
  • GX14BBC vs GX14FC
  • GX14BBC vs GX14FBB
  • GX14BBC vs GX14FB
  • GX14BBC vs GX14FAC
  • GX14BBC vs GX14FAB
  • GX14BBC vs GX14FA
  • GX14BBC vs GX14CD
  • GX14BBC vs GX14CCC
  • GX14BBC vs GX14CCB
  • GX14BBC vs GX14CC
  • GX14BBC vs GX14CBC
  • GX14BBC vs GX14CBB
  • GX14BBC vs GX14CB
  • GX14BBC vs GX14CAC
  • GX14BBC vs GX14CAB
  • GX14BBC vs GX14CA
  • GX14BBC vs GX14BD
  • GX14BBC vs GX14BCC
  • GX14BBC vs GX14BCB
  • GX14BBC vs GX14BC
  • GX14BBC vs GX14BBB
  • GX14BBC vs GX14BB
  • GX14BBC vs GX14BAC
  • GX14BBC vs GX14BAB
  • GX14BBC vs GX14BA
  • GX14BBC vs GX12TCC
  • GX14BBC vs GX12TCB
  • GX14BBC vs GX12TC
  • GX14BBC vs GX12TBB
  • GX14BBC vs GX12TB
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.