GX14CCB
GX14CCB
Active
Description:  GX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GX14CCB Datasheet
History Price: $179.83
In Stock: 2400
GX14CCB Specification
Specification
Part No
GX14CCB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GX14
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
350 A
Features
800VDC - Max
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
16 VDC
Contact Rating (Current)
2 VDC
GX14CCB PDF Datasheet
GX14CCB Related Parts
GX110BE
GX110BE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEB
GX110BEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEC
GX110BEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CE
GX110CE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEB
GX110CEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEC
GX110CEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BA
GX11BA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAB
GX11BAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAC
GX11BAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BB
GX11BB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBB
GX11BBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBC
GX11BBC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX14CCB Compare Parts
  • GX14CCB vs GX16FEB
  • GX14CCB vs GX16FE
  • GX14CCB vs GX16CEC
  • GX14CCB vs GX16CEB
  • GX14CCB vs GX16CE
  • GX14CCB vs GX16BEC
  • GX14CCB vs GX16BEB
  • GX14CCB vs GX16BE
  • GX14CCB vs GX14FCC
  • GX14CCB vs GX14FCB
  • GX14CCB vs GX14FC
  • GX14CCB vs GX14FBB
  • GX14CCB vs GX14FB
  • GX14CCB vs GX14FAC
  • GX14CCB vs GX14FAB
  • GX14CCB vs GX14FA
  • GX14CCB vs GX14CD
  • GX14CCB vs GX14CCC
  • GX14CCB vs GX14CC
  • GX14CCB vs GX14CBC
  • GX14CCB vs GX14CBB
  • GX14CCB vs GX14CB
  • GX14CCB vs GX14CAC
  • GX14CCB vs GX14CAB
  • GX14CCB vs GX14CA
  • GX14CCB vs GX14BD
  • GX14CCB vs GX14BCC
  • GX14CCB vs GX14BCB
  • GX14CCB vs GX14BC
  • GX14CCB vs GX14BBC
  • GX14CCB vs GX14BBB
  • GX14CCB vs GX14BB
  • GX14CCB vs GX14BAC
  • GX14CCB vs GX14BAB
  • GX14CCB vs GX14BA
  • GX14CCB vs GX12TCC
  • GX14CCB vs GX12TCB
  • GX14CCB vs GX12TC
  • GX14CCB vs GX12TBB
  • GX14CCB vs GX12TB
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.