GX16FE
GX16FE
Active
Description:  GX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GX16FE Datasheet
History Price: $258.81867
In Stock: 47600
GX16FE Specification
Specification
Part No
GX16FE
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GX16
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
600 A
Features
800VDC - Max
Termination Style
Sealed - Hermetically
Operating Temperature
Connector, Stud
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
30 VDC
Contact Rating (Current)
2 VDC
GX16FE PDF Datasheet
GX16FE Related Parts
GX110BE
GX110BE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEB
GX110BEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEC
GX110BEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CE
GX110CE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEB
GX110CEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEC
GX110CEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BA
GX11BA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAB
GX11BAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAC
GX11BAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BB
GX11BB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBB
GX11BBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBC
GX11BBC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX16FE Compare Parts
  • GX16FE vs GX16FEB
  • GX16FE vs GX16CEC
  • GX16FE vs GX16CEB
  • GX16FE vs GX16CE
  • GX16FE vs GX16BEC
  • GX16FE vs GX16BEB
  • GX16FE vs GX16BE
  • GX16FE vs GX14FCC
  • GX16FE vs GX14FCB
  • GX16FE vs GX14FC
  • GX16FE vs GX14FBB
  • GX16FE vs GX14FB
  • GX16FE vs GX14FAC
  • GX16FE vs GX14FAB
  • GX16FE vs GX14FA
  • GX16FE vs GX14CD
  • GX16FE vs GX14CCC
  • GX16FE vs GX14CCB
  • GX16FE vs GX14CC
  • GX16FE vs GX14CBC
  • GX16FE vs GX14CBB
  • GX16FE vs GX14CB
  • GX16FE vs GX14CAC
  • GX16FE vs GX14CAB
  • GX16FE vs GX14CA
  • GX16FE vs GX14BD
  • GX16FE vs GX14BCC
  • GX16FE vs GX14BCB
  • GX16FE vs GX14BC
  • GX16FE vs GX14BBC
  • GX16FE vs GX14BBB
  • GX16FE vs GX14BB
  • GX16FE vs GX14BAC
  • GX16FE vs GX14BAB
  • GX16FE vs GX14BA
  • GX16FE vs GX12TCC
  • GX16FE vs GX12TCB
  • GX16FE vs GX12TC
  • GX16FE vs GX12TBB
  • GX16FE vs GX12TB
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.