GX16FEB
GX16FEB
Active
Description:  GX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GX16FEB Datasheet
History Price: $276.46533
In Stock: 14000
GX16FEB Specification
Specification
Part No
GX16FEB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GX16
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
600 A
Features
800VDC - Max
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Connector, Stud
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
30 VDC
Contact Rating (Current)
2 VDC
GX16FEB PDF Datasheet
GX16FEB Related Parts
GX110BE
GX110BE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEB
GX110BEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110BEC
GX110BEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CE
GX110CE
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEB
GX110CEB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX110CEC
GX110CEC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BA
GX11BA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAB
GX11BAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BAC
GX11BAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BB
GX11BB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBB
GX11BBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX11BBC
GX11BBC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX16FEB Compare Parts
  • GX16FEB vs GX16FE
  • GX16FEB vs GX16CEC
  • GX16FEB vs GX16CEB
  • GX16FEB vs GX16CE
  • GX16FEB vs GX16BEC
  • GX16FEB vs GX16BEB
  • GX16FEB vs GX16BE
  • GX16FEB vs GX14FCC
  • GX16FEB vs GX14FCB
  • GX16FEB vs GX14FC
  • GX16FEB vs GX14FBB
  • GX16FEB vs GX14FB
  • GX16FEB vs GX14FAC
  • GX16FEB vs GX14FAB
  • GX16FEB vs GX14FA
  • GX16FEB vs GX14CD
  • GX16FEB vs GX14CCC
  • GX16FEB vs GX14CCB
  • GX16FEB vs GX14CC
  • GX16FEB vs GX14CBC
  • GX16FEB vs GX14CBB
  • GX16FEB vs GX14CB
  • GX16FEB vs GX14CAC
  • GX16FEB vs GX14CAB
  • GX16FEB vs GX14CA
  • GX16FEB vs GX14BD
  • GX16FEB vs GX14BCC
  • GX16FEB vs GX14BCB
  • GX16FEB vs GX14BC
  • GX16FEB vs GX14BBC
  • GX16FEB vs GX14BBB
  • GX16FEB vs GX14BB
  • GX16FEB vs GX14BAC
  • GX16FEB vs GX14BAB
  • GX16FEB vs GX14BA
  • GX16FEB vs GX12TCC
  • GX16FEB vs GX12TCB
  • GX16FEB vs GX12TC
  • GX16FEB vs GX12TBB
  • GX16FEB vs GX12TB
  • GX16FEB FAQ
    Q1: What is the Sensata Gigavac GX16FEB?
    A1: The Sensata Gigavac GX16FEB is a high-voltage, high-current vacuum relay designed for demanding applications such as electric vehicles, renewable energy systems, and industrial power switching.

    Q2: What is the rated voltage for the GX16FEB relay?
    A2: The GX16FEB relay is rated for up to 1,000V DC, making it suitable for high-voltage applications.

    Q3: What is the maximum current rating of the GX16FEB relay?
    A3: The GX16FEB relay can handle up to 200A of current, providing robust switching capabilities for power systems.

    Q4: What are the key features of the GX16FEB relay?
    A4: Key features of the GX16FEB include high current and voltage switching, fast response time, low contact resistance, and the ability to operate in harsh environments with high reliability.

    Q5: What type of switching mechanism does the GX16FEB use?
    A5: The GX16FEB utilizes a vacuum switching mechanism, which ensures low contact resistance, high durability, and the ability to handle high voltage and current.

    Q6: What is the maximum switching frequency of the GX16FEB?
    A6: The GX16FEB relay can handle switching frequencies up to 1,000 cycles per hour, depending on the application and operating conditions.

    Q7: What is the environmental operating temperature range for the GX16FEB?
    A7: The GX16FEB relay operates within a temperature range of -40°C to +85°C, making it suitable for use in both low and high-temperature environments.

    Q8: Does the GX16FEB relay have any protection features?
    A8: Yes, the GX16FEB relay has built-in features such as arc suppression and high-voltage insulation, providing protection against arcing and ensuring reliable performance in harsh conditions.

    Q9: What is the contact configuration of the GX16FEB relay?
    A9: The GX16FEB relay features a single-pole double-throw (SPDT) contact configuration, allowing it to switch between two different circuits.

    Q10: What are typical applications for the GX16FEB relay?
    A10: The GX16FEB relay is commonly used in electric vehicles (EVs), battery management systems, solar energy systems, uninterruptible power supplies (UPS), and other high-power switching applications.

    Q11: Can the GX16FEB relay be used in automotive applications?
    A11: Yes, the GX16FEB relay is suitable for automotive applications, particularly in electric vehicles and hybrid electric vehicles, where high-voltage, high-current switching is needed.

    Q12: What is the coil voltage range of the GX16FEB relay?
    A12: The GX16FEB relay is available with various coil voltage options, typically ranging from 12V to 48V, depending on the specific version of the relay.

    Q13: What is the contact resistance of the GX16FEB relay?
    A13: The contact resistance of the GX16FEB relay is typically less than 1 milliohm, ensuring efficient power transfer and minimal heat generation during operation.

    Q14: How long is the expected lifespan of the GX16FEB relay?
    A14: The GX16FEB relay is designed for a long operational life, typically rated for up to 1 million cycles, depending on the application and operating conditions.

    Q15: Is the GX16FEB relay RoHS-compliant?
    A15: Yes, the GX16FEB relay is RoHS-compliant, ensuring it meets environmental and safety standards by being free of hazardous materials like lead and mercury.

    Q16: Does the GX16FEB relay have a low-contact bounce?
    A16: Yes, the GX16FEB relay is designed to have minimal contact bounce, ensuring reliable and quick switching without causing electrical noise or voltage spikes.

    Q17: Can the GX16FEB relay be used in high-frequency applications?
    A17: The GX16FEB relay is optimized for power switching rather than high-frequency applications, making it suitable for low-to-moderate frequency switching in high-power systems.

    Q18: What is the lifespan of the GX16FEB relay in high-voltage applications?
    A18: In high-voltage applications, the GX16FEB relay can last for up to 1 million cycles, depending on the voltage, current, and environmental conditions in which it operates.

    Q19: How is the GX16FEB relay mounted?
    A19: The GX16FEB relay is typically mounted via through-hole or surface-mount technology (SMT) depending on the application and board design.

    Q20: Is the GX16FEB relay suitable for use in renewable energy systems?
    A20: Yes, the GX16FEB relay is ideal for use in renewable energy systems, such as solar inverters and wind turbine controllers, where high-voltage and high-current switching is required.
    Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.