Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac GX21TBB
GX21TBB
Active
Contactors (Electromechanical)
Description:
GX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
GX21TBB Datasheet
History Price: $159.1355
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GX21TBB Specification
Specification
Part No
GX21TBB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GX21
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
150 A
Features
800VDC - Max
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
15 VDC
Contact Rating (Current)
1.5 VDC
GX21TBB PDF Datasheet
GX21TBB Datasheet
Click and Download: GX21TBB Datasheet
GX21TBB Related Parts
GX21BA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CBC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21TBB Compare Parts
GX21TBB vs GX26CBC
GX21TBB vs GX26CBB
GX21TBB vs GX26CAC
GX21TBB vs GX26CA
GX21TBB vs GX26BB
GX21TBB vs GX26BAB
GX21TBB vs GX26BA
GX21TBB vs GX23FCC
GX21TBB vs GX23FCB
GX21TBB vs GX23FBC
GX21TBB vs GX23FBB
GX21TBB vs GX23FB
GX21TBB vs GX23FAC
GX21TBB vs GX23FAB
GX21TBB vs GX23FA
GX21TBB vs GX23CCC
GX21TBB vs GX23CCB
GX21TBB vs GX23CC
GX21TBB vs GX23CBC
GX21TBB vs GX23CBB
GX21TBB vs GX23CB
GX21TBB vs GX23CAC
GX21TBB vs GX23CAB
GX21TBB vs GX23CA
GX21TBB vs GX23BCC
GX21TBB vs GX23BCB
GX21TBB vs GX23BC
GX21TBB vs GX23BBC
GX21TBB vs GX23BBB
GX21TBB vs GX23BB
GX21TBB vs GX23BAC
GX21TBB vs GX23BAB
GX21TBB vs GX23BA
GX21TBB vs GX21TCC
GX21TBB vs GX21TCB
GX21TBB vs GX21TC
GX21TBB vs GX21TBC
GX21TBB vs GX21TAC
GX21TBB vs GX21TAB
GX21TBB vs GX21TA
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.