GX21TCC
GX21TCC
Active
Description:  GX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GX21TCC Datasheet
History Price: $162.287
In Stock: 32400
GX21TCC Specification
Specification
Part No
GX21TCC
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GX21
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
150 A
Features
800VDC - Max
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
15 VDC
Contact Rating (Current)
1.5 VDC
GX21TCC PDF Datasheet
GX21TCC Related Parts
GX21BA
GX21BA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BAB
GX21BAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BAC
GX21BAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BB
GX21BB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BBB
GX21BBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BC
GX21BC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CA
GX21CA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CAB
GX21CAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CAC
GX21CAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CB
GX21CB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CBB
GX21CBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CBC
GX21CBC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21TCC Compare Parts
  • GX21TCC vs GX26CBC
  • GX21TCC vs GX26CBB
  • GX21TCC vs GX26CAC
  • GX21TCC vs GX26CA
  • GX21TCC vs GX26BB
  • GX21TCC vs GX26BAB
  • GX21TCC vs GX26BA
  • GX21TCC vs GX23FCC
  • GX21TCC vs GX23FCB
  • GX21TCC vs GX23FBC
  • GX21TCC vs GX23FBB
  • GX21TCC vs GX23FB
  • GX21TCC vs GX23FAC
  • GX21TCC vs GX23FAB
  • GX21TCC vs GX23FA
  • GX21TCC vs GX23CCC
  • GX21TCC vs GX23CCB
  • GX21TCC vs GX23CC
  • GX21TCC vs GX23CBC
  • GX21TCC vs GX23CBB
  • GX21TCC vs GX23CB
  • GX21TCC vs GX23CAC
  • GX21TCC vs GX23CAB
  • GX21TCC vs GX23CA
  • GX21TCC vs GX23BCC
  • GX21TCC vs GX23BCB
  • GX21TCC vs GX23BC
  • GX21TCC vs GX23BBC
  • GX21TCC vs GX23BBB
  • GX21TCC vs GX23BB
  • GX21TCC vs GX23BAC
  • GX21TCC vs GX23BAB
  • GX21TCC vs GX23BA
  • GX21TCC vs GX21TCB
  • GX21TCC vs GX21TC
  • GX21TCC vs GX21TBC
  • GX21TCC vs GX21TBB
  • GX21TCC vs GX21TAC
  • GX21TCC vs GX21TAB
  • GX21TCC vs GX21TA
  • GX21TCC FAQ
    Q1: What is the Sensata Gigavac GX21TCC?
    A: The Sensata Gigavac GX21TCC is a high-voltage, high-current contactor designed for use in various applications requiring reliable switching of electrical circuits. It is commonly used in industrial, automotive, and energy systems, where it plays a critical role in controlling power flow and ensuring safety and efficiency.

    Q2: What are the key features of the Sensata Gigavac GX21TCC?
    A: The GX21TCC is designed to handle high current and voltage ratings, typically in the range of 12V to 72V. Key features include robust construction, high contact ratings, fast switching capabilities, and superior durability. It is also engineered to meet the demands of harsh operating environments, offering long-term performance and reliability.

    Q3: What is the voltage rating of the Sensata Gigavac GX21TCC?
    A: The Sensata Gigavac GX21TCC is typically rated for a maximum of 72V. This voltage rating makes it suitable for a wide variety of applications, including electric vehicles, renewable energy systems, and industrial equipment.

    Q4: What is the current rating of the Sensata Gigavac GX21TCC?
    A: The Sensata Gigavac GX21TCC has a current rating of up to 250A, making it suitable for high-power applications. This high current rating ensures that the contactor can handle the demands of systems requiring significant power flow, such as in electric vehicles and industrial machinery.

    Q5: How does the Sensata Gigavac GX21TCC ensure safety in electrical systems?
    A: The GX21TCC is equipped with features such as arc suppression and isolation mechanisms to ensure safe switching operations. It is designed to prevent electrical arcing during the opening and closing of contacts, thereby protecting the surrounding components and improving the safety of the overall system.

    Q6: What applications is the Sensata Gigavac GX21TCC suitable for?
    A: The GX21TCC is suitable for a wide range of applications, including electric vehicles, solar power systems, battery energy storage systems, uninterruptible power supplies (UPS), and other industrial power systems where reliable switching of high-current and high-voltage circuits is required.

    Q7: What are the physical dimensions of the Sensata Gigavac GX21TCC?
    A: The physical dimensions of the GX21TCC are compact and designed for integration into space-constrained systems. The precise dimensions depend on the specific model but generally allow for easy installation in power control and switching panels.

    Q8: Does the Sensata Gigavac GX21TCC have any environmental protection features?
    A: Yes, the GX21TCC is designed to be highly durable and suitable for harsh environments. It is resistant to moisture, dust, and vibration, making it ideal for use in automotive, industrial, and outdoor environments. It is built to operate reliably in extreme temperatures and demanding conditions.

    Q9: What is the coil voltage range for the Sensata Gigavac GX21TCC?
    A: The coil voltage range for the GX21TCC typically varies depending on the application, but it is commonly available in ranges such as 12V, 24V, and 48V. This flexibility allows for compatibility with various systems and ensures seamless integration into different electrical setups.

    Q10: How does the Sensata Gigavac GX21TCC handle high inrush currents?
    A: The GX21TCC is designed with high inrush current capabilities, allowing it to handle the surge currents that occur when electrical devices are initially powered on. Its robust design ensures that it can safely manage these inrush currents without damaging the contacts or reducing the lifespan of the contactor.

    Q11: Is the Sensata Gigavac GX21TCC designed for use in electric vehicles?
    A: Yes, the GX21TCC is well-suited for use in electric vehicles (EVs). Its high current and voltage ratings, along with its reliable switching capabilities, make it ideal for controlling the power flow in electric drive systems, battery management systems, and other key components in EVs.

    Q12: Can the Sensata Gigavac GX21TCC be used in renewable energy systems?
    A: Yes, the GX21TCC is commonly used in renewable energy systems, including solar power and energy storage systems. It is used to switch high currents and manage power flow between batteries, inverters, and loads, ensuring efficient operation and protecting the system from overcurrent conditions.

    Q13: How does the Sensata Gigavac GX21TCC perform in terms of switching speed?
    A: The GX21TCC is designed for fast and reliable switching, ensuring minimal delay during the opening and closing of circuits. Its fast response time is critical in applications where quick switching is needed to protect sensitive components or to ensure the smooth operation of power systems.

    Q14: What is the mechanical life expectancy of the Sensata Gigavac GX21TCC?
    A: The mechanical life expectancy of the GX21TCC is typically over 1 million operations, making it a highly durable component for long-term use. Its robust design and high-quality materials ensure that it can withstand repeated switching cycles in demanding applications without degradation in performance.

    Q15: Does the Sensata Gigavac GX21TCC offer protection against overloads?
    A: Yes, the GX21TCC provides built-in overload protection to prevent damage from excessive current. This protection helps to ensure the longevity of the contactor and the safety of the overall electrical system by interrupting the current in the event of an overload condition.

    Q16: What kind of contact material is used in the Sensata Gigavac GX21TCC?
    A: The GX21TCC uses high-quality silver alloy contacts, which provide excellent electrical conductivity and resistance to wear. These materials ensure that the contactor can handle high currents over extended periods while maintaining reliable switching performance.

    Q17: How does the Sensata Gigavac GX21TCC handle thermal management?
    A: The GX21TCC is designed with thermal management in mind. It has a heat-resistant housing and is capable of dissipating heat generated during high-current switching. This thermal management ensures that the contactor operates within safe temperature limits, even during demanding applications.

    Q18: What is the contact configuration of the Sensata Gigavac GX21TCC?
    A: The GX21TCC typically features a single-pole double-throw (SPDT) or double-pole double-throw (DPDT) contact configuration, allowing for flexible switching of high-current circuits. This configuration provides the ability to control multiple circuits or create specific power routing scenarios in complex systems.

    Q19: How does the Sensata Gigavac GX21TCC contribute to system efficiency?
    A: The GX21TCC contributes to system efficiency by providing reliable, low-resistance contacts for switching high-power circuits. This minimizes energy loss during operation and ensures that the electrical system runs smoothly without excessive heat buildup or power inefficiencies.

    Q20: Is the Sensata Gigavac GX21TCC suitable for use in uninterruptible power supplies (UPS)?
    A: Yes, the GX21TCC is ideal for use in uninterruptible power supplies (UPS) due to its high current rating and ability to quickly switch between battery and grid power. It ensures that the UPS system operates reliably, providing continuous power to critical loads while protecting the components from damage.
    Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.