Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac GX23FAC
GX23FAC
Active
Contactors (Electromechanical)
Description:
GX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
GX23FAC Datasheet
History Price: $165.438
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GX23FAC Specification
Specification
Part No
GX23FAC
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GX23
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
350 A
Features
800VDC - Max
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
40 VDC
Contact Rating (Current)
4 VDC
GX23FAC PDF Datasheet
GX23FAC Datasheet
Click and Download: GX23FAC Datasheet
GX23FAC Related Parts
GX21BA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CBC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX23FAC Compare Parts
GX23FAC vs GX26CBC
GX23FAC vs GX26CBB
GX23FAC vs GX26CAC
GX23FAC vs GX26CA
GX23FAC vs GX26BB
GX23FAC vs GX26BAB
GX23FAC vs GX26BA
GX23FAC vs GX23FCC
GX23FAC vs GX23FCB
GX23FAC vs GX23FBC
GX23FAC vs GX23FBB
GX23FAC vs GX23FB
GX23FAC vs GX23FAB
GX23FAC vs GX23FA
GX23FAC vs GX23CCC
GX23FAC vs GX23CCB
GX23FAC vs GX23CC
GX23FAC vs GX23CBC
GX23FAC vs GX23CBB
GX23FAC vs GX23CB
GX23FAC vs GX23CAC
GX23FAC vs GX23CAB
GX23FAC vs GX23CA
GX23FAC vs GX23BCC
GX23FAC vs GX23BCB
GX23FAC vs GX23BC
GX23FAC vs GX23BBC
GX23FAC vs GX23BBB
GX23FAC vs GX23BB
GX23FAC vs GX23BAC
GX23FAC vs GX23BAB
GX23FAC vs GX23BA
GX23FAC vs GX21TCC
GX23FAC vs GX21TCB
GX23FAC vs GX21TC
GX23FAC vs GX21TBC
GX23FAC vs GX21TBB
GX23FAC vs GX21TAC
GX23FAC vs GX21TAB
GX23FAC vs GX21TA
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.