GX23FCC
GX23FCC
Active
Description:  GX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GX23FCC Datasheet
History Price: $168.589
In Stock: 24400
GX23FCC Specification
Specification
Part No
GX23FCC
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GX23
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
350 A
Features
800VDC - Max
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
40 VDC
Contact Rating (Current)
4 VDC
GX23FCC PDF Datasheet
GX23FCC Related Parts
GX21BA
GX21BA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BAB
GX21BAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BAC
GX21BAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BB
GX21BB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BBB
GX21BBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BC
GX21BC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CA
GX21CA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CAB
GX21CAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CAC
GX21CAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CB
GX21CB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CBB
GX21CBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CBC
GX21CBC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX23FCC Description
Overview of Sensata Gigavac GX23FCC

The Sensata Gigavac GX23FCC is a high-performance, high-voltage, and high-current relay designed for demanding applications. It is part of Sensata’s Gigavac series, known for offering robust and reliable switching capabilities in extreme environments. The GX23FCC is particularly suited for use in industrial, power systems, and heavy-duty applications where durability, efficiency, and safety are paramount. This relay is designed to handle the switching of high-voltage DC and AC circuits, ensuring long-lasting performance under various operating conditions.

Key Specifications

* Rated Voltage: The GX23FCC relay is designed for high-voltage operation, with a rated voltage of 1000V DC. This makes it ideal for use in electric vehicles, renewable energy systems, and other high-voltage systems where reliable switching of high power is critical.

* Contact Rating: The GX23FCC is capable of handling a contact rating of up to 200A at 1000V DC. This high current rating enables it to switch high-power loads effectively, making it suitable for power distribution systems, motor control, and battery management systems.

* Contact Resistance: The relay features a low contact resistance of 0.1 mΩ, which helps in reducing energy losses and ensures efficient operation, especially in high-power applications where minimal power dissipation is essential.

* Coil Voltage: The GX23FCC operates with a coil voltage range of 12V to 48V DC, providing flexibility for integration into various systems that operate at different control voltages.

* Insulation Resistance: The relay offers high insulation resistance of over 10^9 Ω at 500V DC, ensuring electrical safety and preventing leakage current between contacts and the frame. This high insulation resistance is crucial for preventing accidental shorts and ensuring reliable performance in sensitive environments.

* Mechanical Life: The GX23FCC has an impressive mechanical life of over 10 million operations, making it highly durable and suitable for applications requiring frequent switching. This long lifespan minimizes maintenance needs and reduces the total cost of ownership.

* Environmental Protection: The GX23FCC is rated for IP67 protection, meaning it is fully dustproof and can withstand immersion in water up to a depth of 1 meter for up to 30 minutes. This makes it an ideal choice for outdoor and rugged environments where reliability in harsh conditions is necessary.

Features and Benefits

* High Current and Voltage Handling: With a contact rating of up to 200A at 1000V DC, the GX23FCC is designed to handle high-voltage and high-current switching tasks, making it suitable for electric vehicles, battery management systems, and renewable energy installations such as solar inverters and wind turbines.

* Low Power Consumption: The relay’s low coil power consumption ensures that it can be used in energy-efficient systems without significantly affecting the overall system power budget. This feature is especially beneficial in battery-powered applications like electric vehicles and mobile systems.

* Rugged and Reliable: With its IP67 rating, the GX23FCC is highly resistant to environmental factors such as dust, water, and extreme temperatures. This makes it suitable for use in demanding environments, including outdoor and industrial settings where other relays might fail due to exposure to harsh conditions.

* Fast and Efficient Switching: The GX23FCC offers fast switching times, ensuring that it can handle rapid switching operations, which is critical in applications such as motor control and power electronics where quick response times are essential for maintaining system stability.

* Safety and Protection: The relay’s high insulation resistance and ability to switch high voltages safely ensure that it meets the stringent safety requirements of industrial and energy systems. It prevents unwanted leakage currents and ensures the protection of sensitive equipment.

* Long-Term Durability: The relay’s mechanical life of 10 million cycles ensures long-lasting performance, even under high-frequency switching conditions. This reduces the need for frequent replacements and minimizes maintenance costs, making the GX23FCC a cost-effective solution for long-term operations.

Applications

* Electric Vehicles (EVs): The GX23FCC is ideal for use in electric vehicle systems where high-voltage and high-current relays are required for switching between the battery, motor, and charging systems. Its ability to handle large power loads ensures efficient operation and safety in these systems.

* Renewable Energy Systems: The relay is well-suited for use in renewable energy systems, such as solar and wind power installations. It can switch high-voltage circuits in inverters and power controllers, ensuring the safe and efficient transfer of power from renewable sources to the grid or storage systems.

* Power Distribution: The GX23FCC can be used in power distribution systems to control the flow of electricity in high-voltage circuits. Its ability to handle up to 200A makes it a suitable choice for switching in substations, circuit breakers, and other heavy-duty electrical equipment.

* Battery Management Systems (BMS): In battery management systems, the GX23FCC is ideal for controlling the charge and discharge cycles of high-voltage batteries. Its ability to handle large currents without degradation ensures the reliable operation of batteries in applications such as energy storage, EVs, and industrial power systems.

* Motor Control: The relay is frequently used in motor control applications to switch high-voltage DC motors in industrial and commercial machinery. Its fast switching capabilities ensure that motors operate efficiently and safely, even under demanding conditions.

* Industrial Applications: The GX23FCC is designed for use in various industrial control systems, including equipment that requires robust and reliable switching of high-power circuits. Its high voltage and current handling capabilities make it ideal for industrial automation, robotics, and machinery control.

Conclusion

The Sensata Gigavac GX23FCC is a versatile, high-performance relay that excels in handling high-voltage and high-current switching applications. With its impressive contact rating, low contact resistance, and long mechanical life, it is a reliable choice for applications in electric vehicles, renewable energy systems, power distribution, and more. Its rugged design, environmental protection, and high insulation resistance ensure that it can operate effectively even in harsh conditions, making it a reliable component in demanding environments. Whether used in industrial automation, battery management systems, or motor control, the GX23FCC delivers superior performance and long-term durability, making it an essential part of any high-power system.
GX23FCC Compare Parts
  • GX23FCC vs GX26CBC
  • GX23FCC vs GX26CBB
  • GX23FCC vs GX26CAC
  • GX23FCC vs GX26CA
  • GX23FCC vs GX26BB
  • GX23FCC vs GX26BAB
  • GX23FCC vs GX26BA
  • GX23FCC vs GX23FCB
  • GX23FCC vs GX23FBC
  • GX23FCC vs GX23FBB
  • GX23FCC vs GX23FB
  • GX23FCC vs GX23FAC
  • GX23FCC vs GX23FAB
  • GX23FCC vs GX23FA
  • GX23FCC vs GX23CCC
  • GX23FCC vs GX23CCB
  • GX23FCC vs GX23CC
  • GX23FCC vs GX23CBC
  • GX23FCC vs GX23CBB
  • GX23FCC vs GX23CB
  • GX23FCC vs GX23CAC
  • GX23FCC vs GX23CAB
  • GX23FCC vs GX23CA
  • GX23FCC vs GX23BCC
  • GX23FCC vs GX23BCB
  • GX23FCC vs GX23BC
  • GX23FCC vs GX23BBC
  • GX23FCC vs GX23BBB
  • GX23FCC vs GX23BB
  • GX23FCC vs GX23BAC
  • GX23FCC vs GX23BAB
  • GX23FCC vs GX23BA
  • GX23FCC vs GX21TCC
  • GX23FCC vs GX21TCB
  • GX23FCC vs GX21TC
  • GX23FCC vs GX21TBC
  • GX23FCC vs GX21TBB
  • GX23FCC vs GX21TAC
  • GX23FCC vs GX21TAB
  • GX23FCC vs GX21TA
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.