Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac GX26CAC
GX26CAC
Active
Contactors (Electromechanical)
Description:
GX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
GX26CAC Datasheet
History Price: $254.407
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GX26CAC Specification
Specification
Part No
GX26CAC
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GX26
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
600 A
Features
800VDC - Max
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
16 VDC
Contact Rating (Current)
0.5 VDC
GX26CAC PDF Datasheet
GX26CAC Datasheet
Click and Download: GX26CAC Datasheet
GX26CAC Related Parts
GX21BA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21BC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CA
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CAB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CAC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CBB
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX21CBC
Sensata Gigavac
GX SERIES POWER CONTACTOR
GX26CAC Compare Parts
GX26CAC vs GX26CBC
GX26CAC vs GX26CBB
GX26CAC vs GX26CA
GX26CAC vs GX26BB
GX26CAC vs GX26BAB
GX26CAC vs GX26BA
GX26CAC vs GX23FCC
GX26CAC vs GX23FCB
GX26CAC vs GX23FBC
GX26CAC vs GX23FBB
GX26CAC vs GX23FB
GX26CAC vs GX23FAC
GX26CAC vs GX23FAB
GX26CAC vs GX23FA
GX26CAC vs GX23CCC
GX26CAC vs GX23CCB
GX26CAC vs GX23CC
GX26CAC vs GX23CBC
GX26CAC vs GX23CBB
GX26CAC vs GX23CB
GX26CAC vs GX23CAC
GX26CAC vs GX23CAB
GX26CAC vs GX23CA
GX26CAC vs GX23BCC
GX26CAC vs GX23BCB
GX26CAC vs GX23BC
GX26CAC vs GX23BBC
GX26CAC vs GX23BBB
GX26CAC vs GX23BB
GX26CAC vs GX23BAC
GX26CAC vs GX23BAB
GX26CAC vs GX23BA
GX26CAC vs GX21TCC
GX26CAC vs GX21TCB
GX26CAC vs GX21TC
GX26CAC vs GX21TBC
GX26CAC vs GX21TBB
GX26CAC vs GX21TAC
GX26CAC vs GX21TAB
GX26CAC vs GX21TA
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.