HX200CC
HX200CC
Active
Description:  HX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   HX200CC Datasheet
History Price: $196.95
In Stock: 28400
HX200CC Specification
Specification
Part No
HX200CC
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
HX200
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
350 A
Features
1500VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
16 VDC
Contact Rating (Current)
2 VDC
HX200CC PDF Datasheet
HX200CC Related Parts
HX200BA
HX200BA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAB
HX200BAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAC
HX200BAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BBB
HX200BBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BC
HX200BC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BCB
HX200BCB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CA
HX200CA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAB
HX200CAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAC
HX200CAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CB
HX200CB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBB
HX200CBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBC
HX200CBC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CC Compare Parts
  • HX200CC vs HX241FAB
  • HX200CC vs HX241CCB
  • HX200CC vs HX241CAX
  • HX200CC vs HX241CAC
  • HX200CC vs HX241CAB
  • HX200CC vs HX241BAX
  • HX200CC vs HX241BAC
  • HX200CC vs HX241BAB
  • HX200CC vs HX22FCC
  • HX200CC vs HX22FCB
  • HX200CC vs HX22FC
  • HX200CC vs HX22FBB
  • HX200CC vs HX22FB
  • HX200CC vs HX22CCC
  • HX200CC vs HX22CCB
  • HX200CC vs HX22CC
  • HX200CC vs HX22CBC
  • HX200CC vs HX22CBB
  • HX200CC vs HX22CB
  • HX200CC vs HX22CAC
  • HX200CC vs HX22CAB
  • HX200CC vs HX22CA
  • HX200CC vs HX22BCC
  • HX200CC vs HX22BCB
  • HX200CC vs HX22BC
  • HX200CC vs HX22BBB
  • HX200CC vs HX22BB
  • HX200CC vs HX22BAB
  • HX200CC vs HX22BA
  • HX200CC vs HX21FCB
  • HX200CC vs HX21FC
  • HX200CC vs HX21FBB
  • HX200CC vs HX21FB
  • HX200CC vs HX21FAB
  • HX200CC vs HX21FA
  • HX200CC vs HX21CCC
  • HX200CC vs HX21CCB
  • HX200CC vs HX21CC
  • HX200CC vs HX21CBC
  • HX200CC vs HX21CBB
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.