HX21CB
HX21CB
Active
Description:  HX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   HX21CB Datasheet
History Price: $196.95
In Stock: 5860
HX21CB Specification
Specification
Part No
HX21CB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
HX21
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
350 A
Features
1500VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
16 VDC
Contact Rating (Current)
2 VDC
HX21CB PDF Datasheet
HX21CB Related Parts
HX200BA
HX200BA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAB
HX200BAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAC
HX200BAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BBB
HX200BBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BC
HX200BC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BCB
HX200BCB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CA
HX200CA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAB
HX200CAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAC
HX200CAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CB
HX200CB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBB
HX200CBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBC
HX200CBC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX21CB Compare Parts
  • HX21CB vs HX241FAB
  • HX21CB vs HX241CCB
  • HX21CB vs HX241CAX
  • HX21CB vs HX241CAC
  • HX21CB vs HX241CAB
  • HX21CB vs HX241BAX
  • HX21CB vs HX241BAC
  • HX21CB vs HX241BAB
  • HX21CB vs HX22FCC
  • HX21CB vs HX22FCB
  • HX21CB vs HX22FC
  • HX21CB vs HX22FBB
  • HX21CB vs HX22FB
  • HX21CB vs HX22CCC
  • HX21CB vs HX22CCB
  • HX21CB vs HX22CC
  • HX21CB vs HX22CBC
  • HX21CB vs HX22CBB
  • HX21CB vs HX22CB
  • HX21CB vs HX22CAC
  • HX21CB vs HX22CAB
  • HX21CB vs HX22CA
  • HX21CB vs HX22BCC
  • HX21CB vs HX22BCB
  • HX21CB vs HX22BC
  • HX21CB vs HX22BBB
  • HX21CB vs HX22BB
  • HX21CB vs HX22BAB
  • HX21CB vs HX22BA
  • HX21CB vs HX21FCB
  • HX21CB vs HX21FC
  • HX21CB vs HX21FBB
  • HX21CB vs HX21FB
  • HX21CB vs HX21FAB
  • HX21CB vs HX21FA
  • HX21CB vs HX21CCC
  • HX21CB vs HX21CCB
  • HX21CB vs HX21CC
  • HX21CB vs HX21CBC
  • HX21CB vs HX21CBB
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.