HX22CAB
HX22CAB
Active
Description:  HX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   HX22CAB Datasheet
History Price: $286.76
In Stock: 2400
HX22CAB Specification
Specification
Part No
HX22CAB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
HX22
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
300 A
Features
1500VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
16 VDC
Contact Rating (Current)
0.5 VDC
HX22CAB PDF Datasheet
HX22CAB Related Parts
HX200BA
HX200BA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAB
HX200BAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAC
HX200BAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BBB
HX200BBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BC
HX200BC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BCB
HX200BCB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CA
HX200CA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAB
HX200CAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAC
HX200CAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CB
HX200CB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBB
HX200CBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBC
HX200CBC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX22CAB Compare Parts
  • HX22CAB vs HX241FAB
  • HX22CAB vs HX241CCB
  • HX22CAB vs HX241CAX
  • HX22CAB vs HX241CAC
  • HX22CAB vs HX241CAB
  • HX22CAB vs HX241BAX
  • HX22CAB vs HX241BAC
  • HX22CAB vs HX241BAB
  • HX22CAB vs HX22FCC
  • HX22CAB vs HX22FCB
  • HX22CAB vs HX22FC
  • HX22CAB vs HX22FBB
  • HX22CAB vs HX22FB
  • HX22CAB vs HX22CCC
  • HX22CAB vs HX22CCB
  • HX22CAB vs HX22CC
  • HX22CAB vs HX22CBC
  • HX22CAB vs HX22CBB
  • HX22CAB vs HX22CB
  • HX22CAB vs HX22CAC
  • HX22CAB vs HX22CA
  • HX22CAB vs HX22BCC
  • HX22CAB vs HX22BCB
  • HX22CAB vs HX22BC
  • HX22CAB vs HX22BBB
  • HX22CAB vs HX22BB
  • HX22CAB vs HX22BAB
  • HX22CAB vs HX22BA
  • HX22CAB vs HX21FCB
  • HX22CAB vs HX21FC
  • HX22CAB vs HX21FBB
  • HX22CAB vs HX21FB
  • HX22CAB vs HX21FAB
  • HX22CAB vs HX21FA
  • HX22CAB vs HX21CCC
  • HX22CAB vs HX21CCB
  • HX22CAB vs HX21CC
  • HX22CAB vs HX21CBC
  • HX22CAB vs HX21CBB
  • HX22CAB vs HX21CB
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.