HX22FB
HX22FB
Active
Description:  HX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   HX22FB Datasheet
History Price: $247.054
In Stock: 33600
HX22FB Specification
Specification
Part No
HX22FB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
HX22
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
300 A
Features
1500VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
30 VDC
Contact Rating (Current)
2 VDC
HX22FB PDF Datasheet
HX22FB Related Parts
HX200BA
HX200BA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAB
HX200BAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAC
HX200BAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BBB
HX200BBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BC
HX200BC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BCB
HX200BCB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CA
HX200CA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAB
HX200CAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAC
HX200CAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CB
HX200CB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBB
HX200CBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBC
HX200CBC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX22FB Compare Parts
  • HX22FB vs HX241FAB
  • HX22FB vs HX241CCB
  • HX22FB vs HX241CAX
  • HX22FB vs HX241CAC
  • HX22FB vs HX241CAB
  • HX22FB vs HX241BAX
  • HX22FB vs HX241BAC
  • HX22FB vs HX241BAB
  • HX22FB vs HX22FCC
  • HX22FB vs HX22FCB
  • HX22FB vs HX22FC
  • HX22FB vs HX22FBB
  • HX22FB vs HX22CCC
  • HX22FB vs HX22CCB
  • HX22FB vs HX22CC
  • HX22FB vs HX22CBC
  • HX22FB vs HX22CBB
  • HX22FB vs HX22CB
  • HX22FB vs HX22CAC
  • HX22FB vs HX22CAB
  • HX22FB vs HX22CA
  • HX22FB vs HX22BCC
  • HX22FB vs HX22BCB
  • HX22FB vs HX22BC
  • HX22FB vs HX22BBB
  • HX22FB vs HX22BB
  • HX22FB vs HX22BAB
  • HX22FB vs HX22BA
  • HX22FB vs HX21FCB
  • HX22FB vs HX21FC
  • HX22FB vs HX21FBB
  • HX22FB vs HX21FB
  • HX22FB vs HX21FAB
  • HX22FB vs HX21FA
  • HX22FB vs HX21CCC
  • HX22FB vs HX21CCB
  • HX22FB vs HX21CC
  • HX22FB vs HX21CBC
  • HX22FB vs HX21CBB
  • HX22FB vs HX21CB
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.