HX22FCB
HX22FCB
Active
Description:  HX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   HX22FCB Datasheet
History Price: $267.642
In Stock: 32800
HX22FCB Specification
Specification
Part No
HX22FCB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
HX22
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
300 A
Features
1500VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
30 VDC
Contact Rating (Current)
2 VDC
HX22FCB PDF Datasheet
HX22FCB Related Parts
HX200BA
HX200BA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAB
HX200BAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAC
HX200BAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BBB
HX200BBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BC
HX200BC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BCB
HX200BCB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CA
HX200CA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAB
HX200CAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAC
HX200CAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CB
HX200CB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBB
HX200CBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBC
HX200CBC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX22FCB Compare Parts
  • HX22FCB vs HX241FAB
  • HX22FCB vs HX241CCB
  • HX22FCB vs HX241CAX
  • HX22FCB vs HX241CAC
  • HX22FCB vs HX241CAB
  • HX22FCB vs HX241BAX
  • HX22FCB vs HX241BAC
  • HX22FCB vs HX241BAB
  • HX22FCB vs HX22FCC
  • HX22FCB vs HX22FC
  • HX22FCB vs HX22FBB
  • HX22FCB vs HX22FB
  • HX22FCB vs HX22CCC
  • HX22FCB vs HX22CCB
  • HX22FCB vs HX22CC
  • HX22FCB vs HX22CBC
  • HX22FCB vs HX22CBB
  • HX22FCB vs HX22CB
  • HX22FCB vs HX22CAC
  • HX22FCB vs HX22CAB
  • HX22FCB vs HX22CA
  • HX22FCB vs HX22BCC
  • HX22FCB vs HX22BCB
  • HX22FCB vs HX22BC
  • HX22FCB vs HX22BBB
  • HX22FCB vs HX22BB
  • HX22FCB vs HX22BAB
  • HX22FCB vs HX22BA
  • HX22FCB vs HX21FCB
  • HX22FCB vs HX21FC
  • HX22FCB vs HX21FBB
  • HX22FCB vs HX21FB
  • HX22FCB vs HX21FAB
  • HX22FCB vs HX21FA
  • HX22FCB vs HX21CCC
  • HX22FCB vs HX21CCB
  • HX22FCB vs HX21CC
  • HX22FCB vs HX21CBC
  • HX22FCB vs HX21CBB
  • HX22FCB vs HX21CB
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.