HX241BAB
HX241BAB
Active
Description:  HX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   HX241BAB Datasheet
History Price: $170.165
In Stock: 15600
HX241BAB Specification
Specification
Part No
HX241BAB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
HX24
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
1500VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
HX241BAB PDF Datasheet
HX241BAB Related Parts
HX200BA
HX200BA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAB
HX200BAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAC
HX200BAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BBB
HX200BBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BC
HX200BC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BCB
HX200BCB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CA
HX200CA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAB
HX200CAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAC
HX200CAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CB
HX200CB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBB
HX200CBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBC
HX200CBC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX241BAB Compare Parts
  • HX241BAB vs HX241FAB
  • HX241BAB vs HX241CCB
  • HX241BAB vs HX241CAX
  • HX241BAB vs HX241CAC
  • HX241BAB vs HX241CAB
  • HX241BAB vs HX241BAX
  • HX241BAB vs HX241BAC
  • HX241BAB vs HX22FCC
  • HX241BAB vs HX22FCB
  • HX241BAB vs HX22FC
  • HX241BAB vs HX22FBB
  • HX241BAB vs HX22FB
  • HX241BAB vs HX22CCC
  • HX241BAB vs HX22CCB
  • HX241BAB vs HX22CC
  • HX241BAB vs HX22CBC
  • HX241BAB vs HX22CBB
  • HX241BAB vs HX22CB
  • HX241BAB vs HX22CAC
  • HX241BAB vs HX22CAB
  • HX241BAB vs HX22CA
  • HX241BAB vs HX22BCC
  • HX241BAB vs HX22BCB
  • HX241BAB vs HX22BC
  • HX241BAB vs HX22BBB
  • HX241BAB vs HX22BB
  • HX241BAB vs HX22BAB
  • HX241BAB vs HX22BA
  • HX241BAB vs HX21FCB
  • HX241BAB vs HX21FC
  • HX241BAB vs HX21FBB
  • HX241BAB vs HX21FB
  • HX241BAB vs HX21FAB
  • HX241BAB vs HX21FA
  • HX241BAB vs HX21CCC
  • HX241BAB vs HX21CCB
  • HX241BAB vs HX21CC
  • HX241BAB vs HX21CBC
  • HX241BAB vs HX21CBB
  • HX241BAB vs HX21CB
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.