HX241BAX
HX241BAX
Active
Description:  HX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   HX241BAX Datasheet
History Price: $152.83333
In Stock: 48400
HX241BAX Specification
Specification
Part No
HX241BAX
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
HX24
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
1500VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
HX241BAX PDF Datasheet
HX241BAX Related Parts
HX200BA
HX200BA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAB
HX200BAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAC
HX200BAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BBB
HX200BBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BC
HX200BC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BCB
HX200BCB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CA
HX200CA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAB
HX200CAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAC
HX200CAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CB
HX200CB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBB
HX200CBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBC
HX200CBC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX241BAX Compare Parts
  • HX241BAX vs HX241FAB
  • HX241BAX vs HX241CCB
  • HX241BAX vs HX241CAX
  • HX241BAX vs HX241CAC
  • HX241BAX vs HX241CAB
  • HX241BAX vs HX241BAC
  • HX241BAX vs HX241BAB
  • HX241BAX vs HX22FCC
  • HX241BAX vs HX22FCB
  • HX241BAX vs HX22FC
  • HX241BAX vs HX22FBB
  • HX241BAX vs HX22FB
  • HX241BAX vs HX22CCC
  • HX241BAX vs HX22CCB
  • HX241BAX vs HX22CC
  • HX241BAX vs HX22CBC
  • HX241BAX vs HX22CBB
  • HX241BAX vs HX22CB
  • HX241BAX vs HX22CAC
  • HX241BAX vs HX22CAB
  • HX241BAX vs HX22CA
  • HX241BAX vs HX22BCC
  • HX241BAX vs HX22BCB
  • HX241BAX vs HX22BC
  • HX241BAX vs HX22BBB
  • HX241BAX vs HX22BB
  • HX241BAX vs HX22BAB
  • HX241BAX vs HX22BA
  • HX241BAX vs HX21FCB
  • HX241BAX vs HX21FC
  • HX241BAX vs HX21FBB
  • HX241BAX vs HX21FB
  • HX241BAX vs HX21FAB
  • HX241BAX vs HX21FA
  • HX241BAX vs HX21CCC
  • HX241BAX vs HX21CCB
  • HX241BAX vs HX21CC
  • HX241BAX vs HX21CBC
  • HX241BAX vs HX21CBB
  • HX241BAX vs HX21CB
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.