HX241CAX
HX241CAX
Active
Description:  HX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   HX241CAX Datasheet
History Price: $173.11
In Stock: 47600
HX241CAX Specification
Specification
Part No
HX241CAX
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
HX241
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
Features
1500VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
16 VDC
Contact Rating (Current)
2 VDC
HX241CAX PDF Datasheet
HX241CAX Related Parts
HX200BA
HX200BA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAB
HX200BAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BAC
HX200BAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BBB
HX200BBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BC
HX200BC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200BCB
HX200BCB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CA
HX200CA
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAB
HX200CAB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CAC
HX200CAC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CB
HX200CB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBB
HX200CBB
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX200CBC
HX200CBC
Sensata Gigavac
HX SERIES POWER CONTACTOR
HX241CAX Compare Parts
  • HX241CAX vs HX241FAB
  • HX241CAX vs HX241CCB
  • HX241CAX vs HX241CAC
  • HX241CAX vs HX241CAB
  • HX241CAX vs HX241BAX
  • HX241CAX vs HX241BAC
  • HX241CAX vs HX241BAB
  • HX241CAX vs HX22FCC
  • HX241CAX vs HX22FCB
  • HX241CAX vs HX22FC
  • HX241CAX vs HX22FBB
  • HX241CAX vs HX22FB
  • HX241CAX vs HX22CCC
  • HX241CAX vs HX22CCB
  • HX241CAX vs HX22CC
  • HX241CAX vs HX22CBC
  • HX241CAX vs HX22CBB
  • HX241CAX vs HX22CB
  • HX241CAX vs HX22CAC
  • HX241CAX vs HX22CAB
  • HX241CAX vs HX22CA
  • HX241CAX vs HX22BCC
  • HX241CAX vs HX22BCB
  • HX241CAX vs HX22BC
  • HX241CAX vs HX22BBB
  • HX241CAX vs HX22BB
  • HX241CAX vs HX22BAB
  • HX241CAX vs HX22BA
  • HX241CAX vs HX21FCB
  • HX241CAX vs HX21FC
  • HX241CAX vs HX21FBB
  • HX241CAX vs HX21FB
  • HX241CAX vs HX21FAB
  • HX241CAX vs HX21FA
  • HX241CAX vs HX21CCC
  • HX241CAX vs HX21CCB
  • HX241CAX vs HX21CC
  • HX241CAX vs HX21CBC
  • HX241CAX vs HX21CBB
  • HX241CAX vs HX21CB
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.