MX54BD
MX54BD
Active
Description:  MX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   MX54BD Datasheet
History Price: $155.9845
In Stock: 47200
MX54BD Specification
Specification
Part No
MX54BD
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX54
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
400 A
Features
-
Termination Style
Sealed - Hermetically
Operating Temperature
Stud
Must Operate Voltage
-55℃ ~ 100℃
Must Release Voltage
8 VDC
Contact Rating (Current)
0.5 VDC
MX54BD PDF Datasheet
MX54BD Related Parts
MX52BD
MX52BD
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX52CD
MX52CD
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX52CDB
MX52CDB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX52FDB
MX52FDB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX54BDB
MX54BDB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX54CD
MX54CD
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX54CDB
MX54CDB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX54FDB
MX54FDB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX56BD
MX56BD
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX56CD
MX56CD
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX56CDB
MX56CDB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX56FD
MX56FD
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX54BD Compare Parts
  • MX54BD vs MX56CDB
  • MX54BD vs MX56CD
  • MX54BD vs MX56BD
  • MX54BD vs MX54FDB
  • MX54BD vs MX54CDB
  • MX54BD vs MX54CD
  • MX54BD vs MX54BDB
  • MX54BD vs MX52FDB
  • MX54BD vs MX52CDB
  • MX54BD vs MX52CD
  • MX54BD vs MX52BD
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.