MX56CD
MX56CD
Active
Description:  MX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   MX56CD Datasheet
History Price: $304.406
In Stock: 45600
MX56CD Specification
Specification
Part No
MX56CD
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX56
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
600 A
Features
-
Termination Style
Sealed - Hermetically
Operating Temperature
Screw Terminal
Must Operate Voltage
-55℃ ~ 90℃
Must Release Voltage
16 VDC
Contact Rating (Current)
0.5 VDC
MX56CD PDF Datasheet
MX56CD Related Parts
MX52BD
MX52BD
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX52CD
MX52CD
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX52CDB
MX52CDB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX52FDB
MX52FDB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX54BD
MX54BD
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX54BDB
MX54BDB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX54CD
MX54CD
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX54CDB
MX54CDB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX54FDB
MX54FDB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX56BD
MX56BD
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX56CDB
MX56CDB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX56FD
MX56FD
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX56CD Compare Parts
  • MX56CD vs MX56CDB
  • MX56CD vs MX56BD
  • MX56CD vs MX54FDB
  • MX56CD vs MX54CDB
  • MX56CD vs MX54CD
  • MX56CD vs MX54BDB
  • MX56CD vs MX54BD
  • MX56CD vs MX52FDB
  • MX56CD vs MX52CDB
  • MX56CD vs MX52CD
  • MX56CD vs MX52BD
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.