☰
PR26MF11NIP
PR26MF11NIP
Obsolete
Description:  SSR RELAY SPST-NO 600MA 0-120V
Manufacturer:  Sharp Microelectronics
Datasheet:   PR26MF11NIP Datasheet
History Price: Obsolete
In Stock: 11480
PR26MF11NIP Specification
Specification
Part No
PR26MF11NIP
Category
Solid State Relays
Manufacturer
Sharp Microelectronics
Series
PR26MF
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
1.2VDC
Voltage - Load
0 V ~ 120 V
Load Current
600 mA
Termination Style
Gull Wing
Package / Case
8-SMD (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-SMD
PR26MF11NIP Related Parts
PR22MA11NTZF
PR22MA11NTZF
Sharp Microelectronics
SSR RELAY SPST-NO 150MA 0-120V
PR26MF11NIPF
PR26MF11NIPF
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-120V
PR26MF11NSZ
PR26MF11NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-120V
PR26MF11NSZF
PR26MF11NSZF
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-120V
PR26MF12NSZF
PR26MF12NSZF
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-120V
PR26MF21NSZ
PR26MF21NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-120V
PR26MF21NSZF
PR26MF21NSZF
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-120V
PR29MF11NSZ
PR29MF11NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 900MA 0-120V
PR29MF12NSZ
PR29MF12NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 900MA 0-120V
PR29MF12NSZF
PR29MF12NSZF
Sharp Microelectronics
SSR RELAY SPST-NO 900MA 0-120V
PR29MF21NSZ
PR29MF21NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 900MA 0-120V
PR29MF21NSZF
PR29MF21NSZF
Sharp Microelectronics
SSR RELAY SPST-NO 900MA 0-120V
PR26MF11NIP Compare Parts
  • PR26MF11NIP vs PR29MF21NSZ
  • PR26MF11NIP vs PR29MF12NSZF
  • PR26MF11NIP vs PR29MF12NSZ
  • PR26MF11NIP vs PR29MF11NSZ
  • PR26MF11NIP vs PR26MF21NSZF
  • PR26MF11NIP vs PR26MF21NSZ
  • PR26MF11NIP vs PR26MF12NSZF
  • PR26MF11NIP vs PR26MF11NSZF
  • PR26MF11NIP vs PR26MF11NSZ
  • PR26MF11NIP vs PR26MF11NIPF
  • PR26MF11NIP vs PR22MA11NTZF
  • PR26MF11NIP vs PR21HD22NSZF
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description