☰
PR26MF11NSZF
PR26MF11NSZF
Obsolete
Description:  SSR RELAY SPST-NO 600MA 0-120V
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 32560
PR26MF11NSZF Specification
Specification
Part No
PR26MF11NSZF
Category
Solid State Relays
Manufacturer
Sharp Microelectronics
Series
PR26MF
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
1.2VDC
Voltage - Load
0 V ~ 120 V
Load Current
600 mA
Termination Style
PC Pin
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-DIP
PR26MF11NSZF PDF Datasheet
PR26MF11NSZF Related Parts
PR22MA11NTZF
PR22MA11NTZF
Sharp Microelectronics
SSR RELAY SPST-NO 150MA 0-120V
PR26MF11NIP
PR26MF11NIP
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-120V
PR26MF11NIPF
PR26MF11NIPF
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-120V
PR26MF11NSZ
PR26MF11NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-120V
PR26MF12NSZF
PR26MF12NSZF
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-120V
PR26MF21NSZ
PR26MF21NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-120V
PR26MF21NSZF
PR26MF21NSZF
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-120V
PR29MF11NSZ
PR29MF11NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 900MA 0-120V
PR29MF12NSZ
PR29MF12NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 900MA 0-120V
PR29MF12NSZF
PR29MF12NSZF
Sharp Microelectronics
SSR RELAY SPST-NO 900MA 0-120V
PR29MF21NSZ
PR29MF21NSZ
Sharp Microelectronics
SSR RELAY SPST-NO 900MA 0-120V
PR29MF21NSZF
PR29MF21NSZF
Sharp Microelectronics
SSR RELAY SPST-NO 900MA 0-120V
PR26MF11NSZF Compare Parts
  • PR26MF11NSZF vs PR29MF21NSZ
  • PR26MF11NSZF vs PR29MF12NSZF
  • PR26MF11NSZF vs PR29MF12NSZ
  • PR26MF11NSZF vs PR29MF11NSZ
  • PR26MF11NSZF vs PR26MF21NSZF
  • PR26MF11NSZF vs PR26MF21NSZ
  • PR26MF11NSZF vs PR26MF12NSZF
  • PR26MF11NSZF vs PR26MF11NSZ
  • PR26MF11NSZF vs PR26MF11NIPF
  • PR26MF11NSZF vs PR26MF11NIP
  • PR26MF11NSZF vs PR22MA11NTZF
  • PR26MF11NSZF vs PR21HD22NSZF
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description